Texas Instruments INA337 Wide-Temperature, Precision Instrumentation Amplifier INA337AIDGKT

Description
Wide-Temperature, Precision Instrumentation Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Wide-Temperature, Precision Instrumentation Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA337 Wide-Temperature, Precision Instrumentation Amplifier - INA337AIDGKT - Texas Instruments
Dallas, TX, United States
INA337 Wide-Temperature, Precision Instrumentation Amplifier
INA337AIDGKT
INA337 Wide-Temperature, Precision Instrumentation Amplifier INA337AIDGKT
Wide-Temperature, Precision Instrumentation Amplifier 8-VSSOP -40 to 125

Wide-Temperature, Precision Instrumentation Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA337AIDGKT - 144542-INA337AIDGKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA337AIDGKT
144542-INA337AIDGKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA337AIDGKT 144542-INA337AIDGKT
Manufacturer: Texas Instruments Win Source Part Number: 144542-INA337AIDGKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1kHz Amplifier Type: Instrumentation Current - Input Bias: 200pA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 2.4mA Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144542-INA337AIDGKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1kHz
Amplifier Type: Instrumentation
Current - Input Bias: 200pA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 2.4mA
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1kHz 5.5V Operational Amplifier IC
687-INA337AIDGKT
1kHz 5.5V Operational Amplifier IC 687-INA337AIDGKT
1-Ch Inst Amp, 1kHz BW, 106dB CMRR, 5.5V, VSSOP Product overview: INA337AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA337AIDGKT can be used for catalog matching and distributor lookup.

1-Ch Inst Amp, 1kHz BW, 106dB CMRR, 5.5V, VSSOP Product overview: INA337AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA337AIDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13453-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13453-1-ND
Instrumentation, Op Amps, Buffer Amps 296-13453-1-ND
Instrumentation Amplifier 1 Circuit 8-VSSOP

Instrumentation Amplifier 1 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13453-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13453-6-ND
Instrumentation, Op Amps, Buffer Amps 296-13453-6-ND
Instrumentation Amplifier 1 Circuit 8-VSSOP

Instrumentation Amplifier 1 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13453-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13453-2-ND
Instrumentation, Op Amps, Buffer Amps 296-13453-2-ND
Instrumentation Amplifier 1 Circuit 8-VSSOP

Instrumentation Amplifier 1 Circuit 8-VSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA337AIDGKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA337AIDGKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA337AIDGKT
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA337AIDGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA337AIDGKT
Instrumentation, OP Amps, Buffer Amps INA337AIDGKT
Instrumentation Amplifier 1 Circuit 8-VSSOP

Instrumentation Amplifier 1 Circuit 8-VSSOP

Buy Now
Instrumentation, OP Amps, Buffer Amps - INA337AIDGKT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA337AIDGKT
Instrumentation, OP Amps, Buffer Amps INA337AIDGKT
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA337AIDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA337AIDGKT
Integrated Circuits (ICs) - Linear - Amplifiers INA337AIDGKT
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site
Ic, Amp Instrumentation, Msop8, 337; No. Of Amplifiers Texas Instruments - 28AH2674 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Amp Instrumentation, Msop8, 337; No. Of Amplifiers Texas Instruments
28AH2674
Ic, Amp Instrumentation, Msop8, 337; No. Of Amplifiers Texas Instruments 28AH2674
IC, AMP INSTRUMENTATION, MSOP8, 337; No. of Amplifiers:1 Amplifier; Input Offset Voltage:100µV; Slew Rate:-; Bandwidth:1kHz; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Amplifier Output:Single RoHS Compliant: Yes

IC, AMP INSTRUMENTATION, MSOP8, 337; No. of Amplifiers:1 Amplifier; Input Offset Voltage:100µV; Slew Rate:-; Bandwidth:1kHz; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Amplifier Output:Single RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips
Product Number INA337AIDGKT 144542-INA337AIDGKT 687-INA337AIDGKT 296-13453-1-ND INA337AIDGKT INA337AIDGKT INA337AIDGKT INA337AIDGKT 28AH2674
Product Name INA337 Wide-Temperature, Precision Instrumentation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA337AIDGKT 1kHz 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Ic, Amp Instrumentation, Msop8, 337; No. Of Amplifiers Texas Instruments
RoHS Compliant RoHS RoHS
CMRR 106 dB
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts 2.7 to 5.5 volts
IBIAS 0.0020 µA 2.00E-4 µA 2.00E-4 µA 2.00E-4 µA
Input Voltage Noise (Vn) 33 nV/rt.Hz
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
 - CLC5644IMX - Rochester Electronics
Specs
Package Type SOP; SOP14
Life Cycle Stage Obsolete
View Details
3 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
LT1013AM Dual Precision Operational Amplifier - 5962-88760012A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
3 suppliers