Texas Instruments INA326 Precision, Low Drift, CMOS Instrumentation Amplifier INA326EA/250G4

Description
Precision, Low Drift, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85
Request a Quote
Description
Precision, Low Drift, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INA326 is a precision instrumentation amplifier with rail-to-rail input and output, designed for low-cost, high-accuracy applications such as transducer signal conditioning and data acquisition systems. It is packaged in an MSOP-8 (VSSOP-8) form factor and operates over the industrial temperature range of -40°C to +85°C. The device supports a single supply voltage from +2.7V to +5.5V, features a maximum input offset voltage of 100 µV, and exhibits an offset drift of 0.4 µV/°C max. Output swing extends within 10 mV of the supply rails, and it drives capacitive loads up to 500 pF. The amplifier has a bandwidth of 1 kHz at a gain of 1 and a slew rate limited by internal filtering. It includes no shutdown pin and is specified for gains from 1 to 10,000 V/V with gain error below 0.2%.

Datasheet Summary
Powered by GS/AI

The INA326 is a precision instrumentation amplifier with rail-to-rail input and output, designed for low-cost, high-accuracy applications such as transducer signal conditioning and data acquisition systems. It is packaged in an MSOP-8 (VSSOP-8) form factor and operates over the industrial temperature range of -40°C to +85°C. The device supports a single supply voltage from +2.7V to +5.5V, features a maximum input offset voltage of 100 µV, and exhibits an offset drift of 0.4 µV/°C max. Output swing extends within 10 mV of the supply rails, and it drives capacitive loads up to 500 pF. The amplifier has a bandwidth of 1 kHz at a gain of 1 and a slew rate limited by internal filtering. It includes no shutdown pin and is specified for gains from 1 to 10,000 V/V with gain error below 0.2%.

Suppliers

Company
Product
Description
Supplier Links
INA326 Precision, Low Drift, CMOS Instrumentation Amplifier - INA326EA/250G4 - Texas Instruments
Dallas, TX, United States
INA326 Precision, Low Drift, CMOS Instrumentation Amplifier
INA326EA/250G4
INA326 Precision, Low Drift, CMOS Instrumentation Amplifier INA326EA/250G4
Precision, Low Drift, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85

Precision, Low Drift, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA326EA/250G4 - 874618-INA326EA/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA326EA/250G4
874618-INA326EA/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA326EA/250G4 874618-INA326EA/250G4
Manufacturer: Texas Instruments Win Source Part Number: 874618-INA326EA/250G 4 Operating Temperature Range: -40°C ~ 85°C Features: Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA326 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 874618-INA326EA/250G4
Operating Temperature Range: -40°C ~ 85°C
Features: Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA326
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA326EA/250G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA326EA/250G4-ND
Instrumentation, Op Amps, Buffer Amps INA326EA/250G4-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
1kHz 5.5V Operational Amplifier IC - 687-INA326EA/250G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1kHz 5.5V Operational Amplifier IC
687-INA326EA/250G4
1kHz 5.5V Operational Amplifier IC 687-INA326EA/250G4
1ch Instrumentation Amp, 1kHz BW, 100dB CMRR, 2.7-5.5V Product overview: INA326EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA326EA/250G4 can be used for catalog matching and distributor lookup.

1ch Instrumentation Amp, 1kHz BW, 100dB CMRR, 2.7-5.5V Product overview: INA326EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA326EA/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA326EA/250G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA326EA/250G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA326EA/250G4
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA326EA/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA326EA/250G4
Instrumentation, OP Amps, Buffer Amps INA326EA/250G4
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA326EA/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA326EA/250G4
Integrated Circuits (ICs) - Linear - Amplifiers INA326EA/250G4
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA326EA/250G4 874618-INA326EA/250G4 INA326EA/250G4-ND 687-INA326EA/250G4 INA326EA/250G4 INA326EA/250G4 INA326EA/250G4
Product Name INA326 Precision, Low Drift, CMOS Instrumentation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA326EA/250G4 Instrumentation, Op Amps, Buffer Amps 1kHz 5.5V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 0.1000 to 10000 V/V
CMRR 100 dB
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts
IBIAS 0.0020 µA 2.00E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

INA118 Precision, Low Power Instrumentation Amplifier - INA118UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
4 suppliers
SOIC Operational Amplifier IC - 687-CLC406AJE - ERSAELECTRONICS PTE. LTD.
Specs
Number of Pins 8
View Details
3 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
4 suppliers
TLC2201M Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088201MPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details