Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA4181A4QPWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1321090-INA4181A4QPW RQ1 Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: Surface Mount Output Type: Differential, Rail-to-Rail -3db Bandwidth: 350 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Current - Input Bias: 75 nA Voltage - Input Offset: 100 mV Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) Fake Threat In the Open Market: 72 REACH Status: REACH Unaffected Other Part Number: 2156-INA4181A4QPWRQ1 -296 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V Moisture Sensitivity Level (MSL): Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1321090-INA4181A4QPW RQ1 Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: Surface Mount Output Type: Differential, Rail-to-Rail -3db Bandwidth: 350 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Current - Input Bias: 75 nA Voltage - Input Offset: 100 mV Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) Fake Threat In the Open Market: 72 REACH Status: REACH Unaffected Other Part Number: 2156-INA4181A4QPWRQ1 -296 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V Moisture Sensitivity Level (MSL): Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321090-INA4181A4QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321090-INA4181A4QPWRQ1
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321090-INA4181A4QPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1321090-INA4181A4QPW RQ1 Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: Surface Mount Output Type: Differential, Rail-to-Rail -3db Bandwidth: 350 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Current - Input Bias: 75 nA Voltage - Input Offset: 100 mV Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) Fake Threat In the Open Market: 72 REACH Status: REACH Unaffected Other Part Number: 2156-INA4181A4QPWRQ1 -296 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: Texas Instruments
Win Source Part Number: 1321090-INA4181A4QPWRQ1
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Bulk
Number of Circuits: 1
Standard Package: 1
Mounting: Surface Mount
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 350 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 75 nA
Voltage - Input Offset: 100 mV
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
Fake Threat In the Open Market: 72
REACH Status: REACH Unaffected
Other Part Number: 2156-INA4181A4QPWRQ1-296
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51191-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51191-2-ND
Instrumentation, Op Amps, Buffer Amps 296-51191-2-ND
Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 20-TSSOP

Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 20-TSSOP

Buy Now Datasheet
 - INA4181A4QPWRQ1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 150uV Offset-Max, PDSO20

Operational Amplifier, 4 Func, 150uV Offset-Max, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
Automotive Quad 26V 350kHz Operational Amplifier IC
687-INA4181A4QPWRQ1
Automotive Quad 26V 350kHz Operational Amplifier IC 687-INA4181A4QPWRQ1
AEC-Q100, 26V, quad channel, bi-directional, 350kHz current sense amplifier 20-TSSOP -40 to 125 Product overview: INA4181A4QPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 26V, 350kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Quad, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA4181A4QPWRQ1 can be used for catalog matching and distributor lookup.

AEC-Q100, 26V, quad channel, bi-directional, 350kHz current sense amplifier 20-TSSOP -40 to 125 Product overview: INA4181A4QPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 26V, 350kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Quad, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA4181A4QPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA4181A4QPWRQ1
Current Sense Amplifiers INA4181A4QPWRQ1
Current Sense Amplifiers Automotive, Quad-channel, 26V bi-directional current sense amplifier for cost-sensitive systems 20-TSSOP -40 to 125

Current Sense Amplifiers Automotive, Quad-channel, 26V bi-directional current sense amplifier for cost-sensitive systems 20-TSSOP -40 to 125

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA4181A4QPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA4181A4QPWRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA4181A4QPWRQ1
IC CURR SENSE 1 CIRCUIT 20TSSOP

IC CURR SENSE 1 CIRCUIT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA4181A4QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA4181A4QPWRQ1
Integrated Circuits (ICs) - Linear - Amplifiers INA4181A4QPWRQ1
IC CURR SENSE 1 CIRCUIT 20TSSOP

IC CURR SENSE 1 CIRCUIT 20TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA4181A4QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA4181A4QPWRQ1
Instrumentation, OP Amps, Buffer Amps INA4181A4QPWRQ1
Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 20-TSSOP

Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 20-TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA4181A4QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA4181A4QPWRQ1
Instrumentation, OP Amps, Buffer Amps INA4181A4QPWRQ1
Current Sense Amplifier 4 Circuit Differential, Rail-to-Rail 20-TSSOP

Current Sense Amplifier 4 Circuit Differential, Rail-to-Rail 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1321090-INA4181A4QPWRQ1 296-51191-2-ND INA4181A4QPWRQ1 687-INA4181A4QPWRQ1 INA4181A4QPWRQ1 INA4181A4QPWRQ1 INA4181A4QPWRQ1 INA4181A4QPWRQ1 INA4181A4QPWRQ1
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Automotive Quad 26V 350kHz Operational Amplifier IC Current Sense Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
VOS 100 millivolts 0.1000 millivolts 100 millivolts
IBIAS 0.0750 µA 75 µA 0.0750 µA
Slew Rate 2 V/µs 2 V/µs 2.00E-6 V/µs 2 V/µs 2 V/µs
Bandwidth 0.3500 MHz 0.3500 MHz 0.3500 MHz 0.3500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - 1014-1222-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.8000 milliamps
Slew Rate 2.1 V/µs
View Details
5 suppliers
Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2412945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details