Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA281A1IDBVR

Description
Win Source Part Number: 1357425-INA281A1IDBV R Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Base Product Number: INA281 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply: 1.5mA Number of Circuits: 1 Amplifier Type: Current Sense Slew Rate: 2.5V/µs Gain Bandwidth Product: 1.3 MHz Current - Input Bias: 20 µA Voltage - Input Offset: 100 µV Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 20 V
Request a Quote Datasheet
Description
Win Source Part Number: 1357425-INA281A1IDBV R Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Base Product Number: INA281 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply: 1.5mA Number of Circuits: 1 Amplifier Type: Current Sense Slew Rate: 2.5V/µs Gain Bandwidth Product: 1.3 MHz Current - Input Bias: 20 µA Voltage - Input Offset: 100 µV Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 20 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1357425-INA281A1IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1357425-INA281A1IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1357425-INA281A1IDBVR
Win Source Part Number: 1357425-INA281A1IDBV R Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Base Product Number: INA281 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply: 1.5mA Number of Circuits: 1 Amplifier Type: Current Sense Slew Rate: 2.5V/µs Gain Bandwidth Product: 1.3 MHz Current - Input Bias: 20 µA Voltage - Input Offset: 100 µV Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 20 V

Win Source Part Number: 1357425-INA281A1IDBVR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: INA281
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 1.5mA
Number of Circuits: 1
Amplifier Type: Current Sense
Slew Rate: 2.5V/µs
Gain Bandwidth Product: 1.3 MHz
Current - Input Bias: 20 µA
Voltage - Input Offset: 100 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 20 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA281A1IDBVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA281A1IDBVRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA281A1IDBVRDKR-ND
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA281A1IDBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA281A1IDBVRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA281A1IDBVRTR-ND
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA281A1IDBVRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA281A1IDBVRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-INA281A1IDBVRCT-ND
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Operational Amplifier IC
687-INA281A1IDBVR
SOT23 Operational Amplifier IC 687-INA281A1IDBVR
IC CURR SENSE 1 CIRCUIT SOT23-5 Product overview: INA281A1IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA281A1IDBVR can be used for catalog matching and distributor lookup.

IC CURR SENSE 1 CIRCUIT SOT23-5 Product overview: INA281A1IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA281A1IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA281A1IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA281A1IDBVR
Instrumentation, OP Amps, Buffer Amps INA281A1IDBVR
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA281A1IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA281A1IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA281A1IDBVR
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA281A1IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA281A1IDBVR
Instrumentation, OP Amps, Buffer Amps INA281A1IDBVR
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA281A1IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA281A1IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers INA281A1IDBVR
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1357425-INA281A1IDBVR 296-INA281A1IDBVRDKR-ND 687-INA281A1IDBVR INA281A1IDBVR INA281A1IDBVR INA281A1IDBVR INA281A1IDBVR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps SOT23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 1.5 milliamps 1.5 milliamps 1.5 milliamps 1.5 milliamps
VOS 0.1000 millivolts 0.1000 millivolts 0.1000 millivolts
IBIAS 20 µA 20 µA 20 µA
GBW 1.3 MHz 1.3 MHz 1.3 MHz
Slew Rate 2.5 V/µs 2.5 V/µs 2.5 V/µs 2.5 V/µs 2.5 V/µs 2.50E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Precision Dual Ultra Micropower CMOS Operational Amplifier - ALD2736APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0425 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
LM124A Quadruple Operational Amplifier - 7704302CA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD642SH - 859561-AD642SH - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TO-99-8
View Details
2 suppliers