Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps INA293A5IDBVR

Description
Current Sense Amplifier 1 Circuit SOT-23-5
Request a Quote Datasheet
Description
Current Sense Amplifier 1 Circuit SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-INA293A5IDBVRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA293A5IDBVRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-INA293A5IDBVRCT-ND
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA293A5IDBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA293A5IDBVRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA293A5IDBVRTR-ND
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA293A5IDBVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA293A5IDBVRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA293A5IDBVRDKR-ND
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1202849-INA293A5IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1202849-INA293A5IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1202849-INA293A5IDBVR
Win Source Part Number: 1202849-INA293A5IDBV R Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) -3db Bandwidth: 900 kHz Amplifier Type: Current Sense Slew Rate: 2.5V/µs Current - Input Bias: 20 µA Voltage - Input Offset: 2 µV Current - Supply: 1.5mA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-INA293A5IDBVRTR, 296-INA293A5IDBVRCT, 296-INA293A5IDBVRDKR Base Product Number: INA293 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 20 V

Win Source Part Number: 1202849-INA293A5IDBVR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
-3db Bandwidth: 900 kHz
Amplifier Type: Current Sense
Slew Rate: 2.5V/µs
Current - Input Bias: 20 µA
Voltage - Input Offset: 2 µV
Current - Supply: 1.5mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-INA293A5IDBVRTR,296-INA293A5IDBVRCT,296-INA293A5IDBVRDKR
Base Product Number: INA293
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 20 V

Buy Now Datasheet
Singapore, Singapore
SOT23 Operational Amplifier IC
687-INA293A5IDBVR
SOT23 Operational Amplifier IC 687-INA293A5IDBVR
IC CURR SENSE 1 CIRCUIT SOT23-5 Product overview: INA293A5IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA293A5IDBVR can be used for catalog matching and distributor lookup.

IC CURR SENSE 1 CIRCUIT SOT23-5 Product overview: INA293A5IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA293A5IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA293A5IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA293A5IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA293A5IDBVR
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA293A5IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA293A5IDBVR
Instrumentation, OP Amps, Buffer Amps INA293A5IDBVR
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA293A5IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA293A5IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers INA293A5IDBVR
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-INA293A5IDBVRCT-ND 1202849-INA293A5IDBVR 687-INA293A5IDBVR INA293A5IDBVR INA293A5IDBVR INA293A5IDBVR
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SOT23 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 1.5 milliamps 1.5 milliamps 1.5 milliamps 1.5 milliamps
Slew Rate 2.5 V/µs 2.5 V/µs 2.5 V/µs 2.5 V/µs 2.50E-6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; SC-74A, SOT-753 SC-74A, SOT-753 Tape & Reel (TR) SOT; SC-74A, SOT-753 SC-74A, SOT-753
VOS 0.0020 millivolts 0.0020 millivolts
Unlock Full Specs
to access all available technical data