Win Source Part Number: 1260454-INA828ID
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 75
Mounting: SMD (SMT)
-3db Bandwidth: 2 MHz
Amplifier Type: Instrumentation
Slew Rate: 1.2V/µs
Current - Input Bias: 150 pA
Voltage - Input Offset: 20 µV
Current - Supply: 600µA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-47415
Base Product Number: INA828
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
Inst Amp, Single, ±18V, 8-Pin SOIC, Automotive Product overview: INA828ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA828ID can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8SOIC
INSTRUMENTATION AMP, 2MHZ, 145DB, SOIC-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50µV; Slew Rate:1.2V/µs; Bandwidth:2MHz; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips |
| Product Number | 1260454-INA828ID | 687-INA828ID | 296-47415-ND | INA828ID | INA828ID | INA828ID | INA828ID | 34AH0845 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Automotive 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation Amp, 2Mhz, 145Db, Soic-8; No. Of Amplifiers Texas Instruments |
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | ||||
| VOS | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts | |||||
| IBIAS | 1.50E-4 µA | 1.50E-4 µA | 1.50E-4 µA | |||||
| Slew Rate | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.20E-6 V/µs | 1.2 V/µs | 1.2 V/µs | ||
| Bandwidth | 2 MHz | 2 MHz | 2 MHz | 2 MHz |