Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps INA4180A2QPWRQ1

Description
Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 14-TSSOP
Request a Quote Datasheet
Description
Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-51185-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51185-1-ND
Instrumentation, Op Amps, Buffer Amps 296-51185-1-ND
Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 14-TSSOP

Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51185-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51185-6-ND
Instrumentation, Op Amps, Buffer Amps 296-51185-6-ND
Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 14-TSSOP

Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51185-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51185-2-ND
Instrumentation, Op Amps, Buffer Amps 296-51185-2-ND
Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 14-TSSOP

Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 14-TSSOP

Buy Now Datasheet
 - INA4180A2QPWRQ1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 150uV Offset-Max, PDSO14

Operational Amplifier, 4 Func, 150uV Offset-Max, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Automotive Quad 26V 350kHz Operational Amplifier IC
687-INA4180A2QPWRQ1
Automotive Quad 26V 350kHz Operational Amplifier IC 687-INA4180A2QPWRQ1
AEC-Q100, 26V, quad channel, 350kHz current sense amplifier 14-TSSOP -40 to 125 Product overview: INA4180A2QPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 26V, 350kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Quad, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA4180A2QPWRQ1 can be used for catalog matching and distributor lookup.

AEC-Q100, 26V, quad channel, 350kHz current sense amplifier 14-TSSOP -40 to 125 Product overview: INA4180A2QPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 26V, 350kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Quad, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA4180A2QPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1357400-INA4180A2QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1357400-INA4180A2QPWRQ1
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1357400-INA4180A2QPWRQ1
Win Source Part Number: 1357400-INA4180A2QPW RQ1 Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: INA4180 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Differential, Rail-to-Rail Current - Output / Channel: 8 mA Number of Circuits: 1 -3db Bandwidth: 350 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Gain Bandwidth Product: 350 kHz Current - Input Bias: 100 nA Voltage - Input Offset: 100 µV Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1357400-INA4180A2QPWRQ1
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: INA4180
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Differential, Rail-to-Rail
Current - Output / Channel: 8 mA
Number of Circuits: 1
-3db Bandwidth: 350 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 100 nA
Voltage - Input Offset: 100 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA4180A2QPWRQ1
Current Sense Amplifiers INA4180A2QPWRQ1
Current Sense Amplifiers Automotive, Quad-channel, 26V current sense amplifier for cost-sensitive systems 14-TSSOP -40 to 125

Current Sense Amplifiers Automotive, Quad-channel, 26V current sense amplifier for cost-sensitive systems 14-TSSOP -40 to 125

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA4180A2QPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA4180A2QPWRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA4180A2QPWRQ1
IC CURR SENSE 1 CIRCUIT 14TSSOP

IC CURR SENSE 1 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA4180A2QPWRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA4180A2QPWRQ1
Instrumentation, OP Amps, Buffer Amps INA4180A2QPWRQ1
IC CURR SENSE 1 CIRCUIT 14TSSOP

IC CURR SENSE 1 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA4180A2QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA4180A2QPWRQ1
Integrated Circuits (ICs) - Linear - Amplifiers INA4180A2QPWRQ1
IC CURR SENSE 1 CIRCUIT 14TSSOP

IC CURR SENSE 1 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA4180A2QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA4180A2QPWRQ1
Instrumentation, OP Amps, Buffer Amps INA4180A2QPWRQ1
Current Sense Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP

Current Sense Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA4180A2QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA4180A2QPWRQ1
Instrumentation, OP Amps, Buffer Amps INA4180A2QPWRQ1
Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 14-TSSOP

Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-51185-1-ND INA4180A2QPWRQ1 687-INA4180A2QPWRQ1 1357400-INA4180A2QPWRQ1 INA4180A2QPWRQ1 INA4180A2QPWRQ1 INA4180A2QPWRQ1 INA4180A2QPWRQ1 INA4180A2QPWRQ1
Product Name Instrumentation, Op Amps, Buffer Amps Automotive Quad 26V 350kHz Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Current Sense Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Slew Rate 2 V/µs 2 V/µs 2 V/µs 2.00E-6 V/µs 2 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SOP14 14-TSSOP (0.173", 4.40mm Width) Surface Mount Surface Mount SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data