Texas Instruments High-Performance Analog SOT23 Operational Amplifier IC INA293A3QDBVRQ1

Description
IC CURR SENSE 1 CIRCUIT SOT23-5 Product overview: INA293A3QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA293A3QDBVRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CURR SENSE 1 CIRCUIT SOT23-5 Product overview: INA293A3QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA293A3QDBVRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Operational Amplifier IC
687-INA293A3QDBVRQ1
SOT23 Operational Amplifier IC 687-INA293A3QDBVRQ1
IC CURR SENSE 1 CIRCUIT SOT23-5 Product overview: INA293A3QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA293A3QDBVRQ1 can be used for catalog matching and distributor lookup.

IC CURR SENSE 1 CIRCUIT SOT23-5 Product overview: INA293A3QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA293A3QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA293A3QDBVRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA293A3QDBVRQ1TR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA293A3QDBVRQ1TR-ND
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA293A3QDBVRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA293A3QDBVRQ1DKR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA293A3QDBVRQ1DKR-ND
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA293A3QDBVRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA293A3QDBVRQ1CT-ND
Instrumentation, Op Amps, Buffer Amps 296-INA293A3QDBVRQ1CT-ND
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319500-INA293A3QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319500-INA293A3QDBVRQ1
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319500-INA293A3QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1319500-INA293A3QDBV RQ1 Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 3,000 Mounting: Surface Mount -3db Bandwidth: 1 MHz Amplifier Type: Current Sense Slew Rate: 2.5V/µs Current - Input Bias: 20 µA Voltage - Input Offset: 10 µV Current - Supply: 1.5mA Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-INA293A3QDBVRQ1D KR,296-INA293A3QDBVR Q1CT,296-INA293A3QDB VRQ1TR Base Product Number: INA293 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 20 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319500-INA293A3QDBVRQ1
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
-3db Bandwidth: 1 MHz
Amplifier Type: Current Sense
Slew Rate: 2.5V/µs
Current - Input Bias: 20 µA
Voltage - Input Offset: 10 µV
Current - Supply: 1.5mA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-INA293A3QDBVRQ1DKR,296-INA293A3QDBVRQ1CT,296-INA293A3QDBVRQ1TR
Base Product Number: INA293
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 20 V

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA293A3QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA293A3QDBVRQ1
Integrated Circuits (ICs) - Linear - Amplifiers INA293A3QDBVRQ1
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA293A3QDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA293A3QDBVRQ1
Instrumentation, OP Amps, Buffer Amps INA293A3QDBVRQ1
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA293A3QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA293A3QDBVRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA293A3QDBVRQ1
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA293A3QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA293A3QDBVRQ1
Instrumentation, OP Amps, Buffer Amps INA293A3QDBVRQ1
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-INA293A3QDBVRQ1 296-INA293A3QDBVRQ1TR-ND 1319500-INA293A3QDBVRQ1 INA293A3QDBVRQ1 INA293A3QDBVRQ1 INA293A3QDBVRQ1 INA293A3QDBVRQ1
Product Name SOT23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 20 volts 2.7 volts 2.7 volts
Slew Rate 2.5 V/µs 2.5 V/µs 2.5 V/µs 2.50E-6 V/µs 2.5 V/µs 2.5 V/µs
Bandwidth 1 MHz 1 MHz 1 MHz 1 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data