26V, quad channel, 350kHz current sense amplifier 14-TSSOP -40 to 125 Product overview: INA4180A3IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 26V, 350kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 26V, 350kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA4180A3IPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319845-INA4180A3IPW
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 150 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Gain Bandwidth Product: 150 kHz
Current - Input Bias: 80 µA
Voltage - Input Offset: 100 µV
Current - Supply: 690µA
Current - Output / Channel: 8 mA
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-49096-6,INA4180A
Base Product Number: INA4180
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
Current Sense Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Current Sense Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Current Sense Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CURR SENSE 4 CIRCUIT 14TSSOP
Current Sense Amplifiers Quad-channel, 26V current sense amplifier for cost-sensitive systems 14-TSSOP -40 to 125
IC CURR SENSE 4 CIRCUIT 14TSSOP
IC CURR SENSE 4 CIRCUIT 14TSSOP
Current Sense Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA4180A3IPWR | 1319845-INA4180A3IPWR | 296-49096-6-ND | INA4180A3IPWR | INA4180A3IPWR | INA4180A3IPWR | INA4180A3IPWR | INA4180A3IPWR |
| Product Name | Quad 26V 350kHz TSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Standards | RoHS | RoHS | ||||||
| Source Current (IS) | 0.6900 milliamps | 0.6900 milliamps | 0.6900 milliamps | 0.6900 milliamps | ||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||
| IBIAS | 80 µA | 80 µA | 80 µA |