Amplifier IC 2-Channel (Stereo) Class D 24-eTSSOP
Amplifier IC 2-Channel (Stereo) Class D 24-eTSSOP
IC AMP CLASS D STER 20W 24ETSSOP
Audio Amplifiers 2x20W STEREO DIGITAL AUDIO AMP 20BANDS
IC AMP CLASS D STER 20W 24ETSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2521-IS31AP2111-ZLS1-ND | IS31AP2111-ZLS1 | IS31AP2111-ZLS1 | IS31AP2111-ZLS1 | IS31AP2111-ZLS1 |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 10 to 26 volts | 10 to 26 volts | 26 to 10 volts | ||
| Output Power | 20 watts | 20 watts | 20 watts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |