Amplifier IC 2-Channel (Stereo) Class D 28-eTSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-eTSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-eTSSOP
IC AMP CLASS D 2 CH 40W 28TSSOP
IC 2X20W STEREO AUDIO AMPLIFIER
Audio Amplifiers 2x 20W Stero ClassD with Power limit , eTSSOP-28 (9.7mm x 6.4mm), T&R
Amplifier IC 2-Channel (Stereo) Class D 28-eTSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 2521-IS31AP2112-ZLS2-DKR-ND | IS31AP2112-ZLS2-TR | IS31AP2112-ZLS2-TR | IS31AP2112-ZLS2-TR | IS31AP2112-ZLS2-TR |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to 26 volts | 26 to 4.5 volts | 4.5 to 26 volts | ||
| Output Power | 40 watts | 40 watts | 40 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D |