Texas Instruments INA331 Low-Power, Single Supply, CMOS, Instumentation Amplifier INA331AIDGKRG4

Description
Low-Power, Single Supply, CMOS, Instumentation Amplifier 8-VSSOP -55 to 125
Request a Quote Datasheet
Description
Low-Power, Single Supply, CMOS, Instumentation Amplifier 8-VSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA331 Low-Power, Single Supply, CMOS, Instumentation Amplifier - INA331AIDGKRG4 - Texas Instruments
Dallas, TX, United States
INA331 Low-Power, Single Supply, CMOS, Instumentation Amplifier
INA331AIDGKRG4
INA331 Low-Power, Single Supply, CMOS, Instumentation Amplifier INA331AIDGKRG4
Low-Power, Single Supply, CMOS, Instumentation Amplifier 8-VSSOP -55 to 125

Low-Power, Single Supply, CMOS, Instumentation Amplifier 8-VSSOP -55 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA331AIDGKRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA331AIDGKRG4-ND
Instrumentation, Op Amps, Buffer Amps INA331AIDGKRG4-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA331AIDGKRG4 - 082538-INA331AIDGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA331AIDGKRG4
082538-INA331AIDGKRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA331AIDGKRG4 082538-INA331AIDGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 082538-INA331AIDGKRG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 2MHz Amplifier Type: Instrumentation Slew Rate: 5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 415μA Channel Output Current: 48mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082538-INA331AIDGKRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 2MHz
Amplifier Type: Instrumentation
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 415μA
Channel Output Current: 48mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2MHz 5.5V Operational Amplifier IC
687-INA331AIDGKRG4
2MHz 5.5V Operational Amplifier IC 687-INA331AIDGKRG4
Instrumentation Amplifier, 2MHz BW, 2.5-5.5V, 1Ch, VSSOP Product overview: INA331AIDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA331AIDGKRG4 can be used for catalog matching and distributor lookup.

Instrumentation Amplifier, 2MHz BW, 2.5-5.5V, 1Ch, VSSOP Product overview: INA331AIDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA331AIDGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA331AIDGKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA331AIDGKRG4
Integrated Circuits (ICs) - Linear - Amplifiers INA331AIDGKRG4
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA331AIDGKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA331AIDGKRG4
Instrumentation, OP Amps, Buffer Amps INA331AIDGKRG4
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA331AIDGKRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA331AIDGKRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA331AIDGKRG4
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA331AIDGKRG4 INA331AIDGKRG4-ND 082538-INA331AIDGKRG4 687-INA331AIDGKRG4 INA331AIDGKRG4 INA331AIDGKRG4 INA331AIDGKRG4
Product Name INA331 Low-Power, Single Supply, CMOS, Instumentation Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA331AIDGKRG4 2MHz 5.5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; 8-VSSOP Tape and Reel Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Features Rail-Rail-Out
Source Current (IS) 0.4150 milliamps 0.4150 milliamps 0.4150 milliamps 0.4150 milliamps
Slew Rate 5 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs 5 V/µs
Unlock Full Specs
to access all available technical data