INST Amp Single R-R O/P ±18V/36V 10-Pin VSON EP T/R Product overview: INA826SIDRCR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA826SIDRCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 805911-INA826SIDRCR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 1V/μs
Current - Input Bias: 35nA
Voltage - Input Offset: 40μV
Current - Supply: 200μA
Current - Output / Channel: 16mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSON (3x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSON (3x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSON (3x3)
IC INST AMP 1 CIRCUIT 10VSON
Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSON (3x3)
IC INST AMP 1 CIRCUIT 10VSON
IC INST AMP 1 CIRCUIT 10VSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA826SIDRCR | 805911-INA826SIDRCR | 296-50344-2-ND | INA826SIDRCR | INA826SIDRCR | INA826SIDRCR | INA826SIDRCR |
| Product Name | 18V 36V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA826SIDRCR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Features | Single-Supply | Rail-Rail-Out | |||||
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |||
| VOS | 0.0400 millivolts | 0.0400 millivolts | 0.0400 millivolts | ||||
| IBIAS | 0.0350 µA | 0.0350 µA | 0.0350 µA |