The INA322 is a micropower, single-supply CMOS instrumentation amplifier designed for low-power applications such as sensor signal conditioning and physiological measurements. It is available in an MSOP-8 package with dimensions consistent with the VSSOP (DGK) package, providing a compact solution for space-constrained designs. The device operates over a supply voltage range of 2.5 V to 5.5 V, with a quiescent current of 40 µA per channel and shutdown current below 1 µA. It provides a fixed gain of 5 V/V when configured with external resistors, offers rail-to-rail output swing, and maintains a bandwidth of 500 kHz at G = 5. The specified temperature range is -55°C to +125°C, and input bias current is limited to 10 pA. The amplifier meets industrial grade requirements with high CMRR and low offset drift, making it suitable for precision instrumentation in harsh environments.
Micropower Single-Supply CMOS Instrumentation Amplifier 8-VSSOP -55 to 125
Instrumentation Amp, 500kHz BW, 10pA Ib, 10mV Vos, 40uA, VSSOP Product overview: INA322EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 40uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500kHz, 40uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA322EA/250G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1045580-INA322EA/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 500kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 40μA
Channel Output Current: 16mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 250
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA322EA/250G4 | 687-INA322EA/250G4 | 1045580-INA322EA/250G4 | INA322EA/250G4-ND | INA322EA/250G4 | INA322EA/250G4 | INA322EA/250G4 |
| Product Name | INA322 Micropower Single-Supply CMOS Instrumentation Amplifier | 500kHz 40uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA322EA/250G4 | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 5 to 1000 V/V | ||||||
| CMRR | 60 dB | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | |||
| IBIAS | 1.00E-5 µA | 5.00E-7 µA | 5.00E-7 µA |