Micropower single-supply CMOS Instrumentation Amplifier 8-VSSOP -55 to 125
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
1-Ch Instrumentation Amp, 500kHz BW, 5.5V, VSSOP Product overview: INA321E/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA321E/250 can be used for catalog matching and distributor lookup.
Instrumentation Amplifier, 1 Func, 500uV Offset-Max, 0.5MHz Band Width, CMOS, PDSO8
INSTRUMENT AMPLIFIER, 500KHZ, 94DB, MSOP; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA321E/250 | INA321ECT-ND | 687-INA321E/250 | INA321E/250 | 26AJ6879 | INA321E/250 | INA321E/250 | INA321E/250 |
| Product Name | INA321 Micropower single-supply CMOS Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | 500kHz 5.5V Operational Amplifier IC | Instrument Amplifier, 500Khz, 94Db, Msop; Msl Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 5 to 1000 V/V | |||||||
| CMRR | 90 dB | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | |||||
| IBIAS | 1.00E-5 µA | 5.00E-7 µA |