Audio Amp Speaker 1-CH Mono 2.95W Class-D 8-Pin DFN EP T/R Product overview: IS31AP2005-DLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.95W, DFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.95W, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IS31AP2005-DLS2-
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
IC AMP CLASS D MONO 2.95W 8DFN
IC AMP CLASS D MONO 2.95W 8DFN
单声道 2.95Wx1@4Ω DFN-8 Audio Power OpAmps ROHS
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
Audio Amplifiers 2.7W Audio Pwr Amp
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Power Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-IS31AP2005-DLS2-TR | 2521-IS31AP2005-DLS2-TRDKR-ND | IS31AP2005-DLS2-TR | IS31AP2005-DLS2-TR | IS31AP2005-DLS2-TR | IS31AP2005-DLS2-TR | IS31AP2005-DLS2-TR |
| Product Name | 2.95W DFN Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Number of Pins | 8 | 8 | |||||
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Power | 2.95 watts | 2.95 watts | 2.95 watts |