Audio Amp Speaker 1-CH Mono 3W Class-D 9-Pin UTQFN T/R Product overview: IS31AP2010B-UTLS2-TR
Win Source Part Number: 1083503-IS31AP2010B-
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Depop, Differential Inputs, Shutdown
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 4Ohm
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 9-UFBGA
Supplier Device Package: 9-UTQFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): NCP2823AFCT2G; TS4962MEIJT; LM4670ITLX/NOPB; TPA2010D1YZFR; NCP2820FCT1G; TPA2011D1YFFR;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Lumissil Microsystems
Other Names: 706-1153-1-ND,2521-I
Base Product Number: IS31AP2010
Amplifier IC 1-Channel (Mono) Class D 9-UTQFN (1.5x1.5)
Amplifier IC 1-Channel (Mono) Class D 9-UTQFN (1.5x1.5)
IC AMP CLASS D MONO 3W 9UTQFN
Amplifier IC 1-Channel (Mono) Class D 9-UTQFN (1.5x1.5)
3W@5V Mono Filter-less Class-D Audio Power Amplifier, UTQFN-9 (1.5mm x 1.5mm), T&R
IC AMP CLASS D MONO 3W 9UTQFN
Audio Amplifiers 3W@5V Class-D Audio Pwr Amp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-IS31AP2010B-UTLS2-TR | 1083503-IS31AP2010B-UTLS2-TR | 2521-IS31AP2010B-UTLS2-TR-ND | IS31AP2010B-UTLS2-TR | IS31AP2010B-UTLS2-TR | 18W6660 | IS31AP2010B-UTLS2-TR | IS31AP2010B-UTLS2-TR |
| Product Name | 3W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | 3W@5V Mono Filter-Less Class-D Audio Power Amplifier, Utqfn-9 (1.5Mm X 1.5Mm), T&r Integrated Silicon Solution (Issi) | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Number of Pins | 9 | 9 | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | ||||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |