Wide-Temperature, Precision Instrumentation Amplifier with Shutdown 10-VSSOP -40 to 125
Precision Instrumentation Amp, 1kHz BW, 106dB CMRR, 100uV Vos, VSSOP Product overview: INA338AIDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA338AIDGST can be used for catalog matching and distributor lookup.
Instrumentation Amplifier, 1 Func, 100uV Offset-Max, 0.001MHz Band Width, CMOS, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 1045598-INA338AIDGST
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1kHz
Amplifier Type: Instrumentation
Current - Input Bias: 200pA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 2.4mA
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Instrumentation Amplifier 1 Circuit 10-VSSOP
Instrumentation Amplifier 1 Circuit 10-VSSOP
Instrumentation Amplifier 1 Circuit 10-VSSOP
IC INST AMP 1 CIRCUIT 10VSSOP
Instrumentation Amplifier 1 Circuit 10-VSSOP
IC INST AMP 1 CIRCUIT 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA338AIDGST | 687-INA338AIDGST | INA338AIDGST | 1045598-INA338AIDGST | 296-13454-1-ND | INA338AIDGST | INA338AIDGST | INA338AIDGST |
| Product Name | INA338 Wide-Temperature, Precision Instrumentation Amplifier with Shutdown | 1kHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA338AIDGST | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | |||||||
| CMRR | 106 dB | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | ||||
| IBIAS | 0.0020 µA | 2.00E-4 µA | 2.00E-4 µA | |||||
| Input Voltage Noise (Vn) | 33 nV/rt.Hz |