Texas Instruments High-Performance Analog Quad 26V 350kHz TSSOP Operational Amplifier IC INA4181A1IPWR

Description
26V, quad channel, bi-directional, 350kHz current sense amplifier 20-TSSOP -40 to 125 Product overview: INA4181A1IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 26V, 350kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 26V, 350kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA4181A1IPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
26V, quad channel, bi-directional, 350kHz current sense amplifier 20-TSSOP -40 to 125 Product overview: INA4181A1IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 26V, 350kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 26V, 350kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA4181A1IPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 26V 350kHz TSSOP Operational Amplifier IC
687-INA4181A1IPWR
Quad 26V 350kHz TSSOP Operational Amplifier IC 687-INA4181A1IPWR
26V, quad channel, bi-directional, 350kHz current sense amplifier 20-TSSOP -40 to 125 Product overview: INA4181A1IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 26V, 350kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 26V, 350kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA4181A1IPWR can be used for catalog matching and distributor lookup.

26V, quad channel, bi-directional, 350kHz current sense amplifier 20-TSSOP -40 to 125 Product overview: INA4181A1IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 26V, 350kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 26V, 350kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA4181A1IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49081-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49081-6-ND
Instrumentation, Op Amps, Buffer Amps 296-49081-6-ND
Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP

Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49081-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49081-1-ND
Instrumentation, Op Amps, Buffer Amps 296-49081-1-ND
Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP

Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49081-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49081-2-ND
Instrumentation, Op Amps, Buffer Amps 296-49081-2-ND
Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP

Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319545-INA4181A1IPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319545-INA4181A1IPWR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319545-INA4181A1IPWR
Manufacturer: Texas Instruments Win Source Part Number: 1319545-INA4181A1IPW R Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 4 Standard Package: 2,000 Mounting: Surface Mount Output Type: Rail-to-Rail -3db Bandwidth: 350 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Current - Input Bias: 75 µA Voltage - Input Offset: 100 µV Current - Supply: 690µA Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-49081-1,296-4908 1-2,296-49081-6 Base Product Number: INA4181 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319545-INA4181A1IPWR
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 350 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 75 µA
Voltage - Input Offset: 100 µV
Current - Supply: 690µA
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-49081-1,296-49081-2,296-49081-6
Base Product Number: INA4181
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA4181A1IPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA4181A1IPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA4181A1IPWR
IC CURR SENSE 4 CIRCUIT 20TSSOP

IC CURR SENSE 4 CIRCUIT 20TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA4181A1IPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA4181A1IPWR
Instrumentation, OP Amps, Buffer Amps INA4181A1IPWR
IC CURR SENSE 4 CIRCUIT 20TSSOP

IC CURR SENSE 4 CIRCUIT 20TSSOP

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Current-Sensing Amplifiers - INA4181A1IPWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Current-Sensing Amplifiers
INA4181A1IPWR
Operational Amplifier/Comparator >> Current-Sensing Amplifiers INA4181A1IPWR
Quad TSSOP-20 Current-Sensing Amplifiers ROHS

Quad TSSOP-20 Current-Sensing Amplifiers ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA4181A1IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA4181A1IPWR
Instrumentation, OP Amps, Buffer Amps INA4181A1IPWR
Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP

Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA4181A1IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA4181A1IPWR
Integrated Circuits (ICs) - Linear - Amplifiers INA4181A1IPWR
IC CURR SENSE 4 CIRCUIT 20TSSOP

IC CURR SENSE 4 CIRCUIT 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA4181A1IPWR
Current Sense Amplifiers INA4181A1IPWR
Current Sense Amplifiers Quad-channel, 26V bi-directional current sense amplifier for cost-sensitive systems 20-TSSOP -40 to 125

Current Sense Amplifiers Quad-channel, 26V bi-directional current sense amplifier for cost-sensitive systems 20-TSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-INA4181A1IPWR 296-49081-6-ND 1319545-INA4181A1IPWR INA4181A1IPWR INA4181A1IPWR INA4181A1IPWR INA4181A1IPWR INA4181A1IPWR INA4181A1IPWR
Product Name Quad 26V 350kHz TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Current-Sensing Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Current Sense Amplifiers
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Rail-Rail-Out
Source Current (IS) 0.6900 milliamps 0.6900 milliamps 0.6900 milliamps 0.6900 milliamps
Slew Rate 2 V/µs 2 V/µs 2 V/µs 2 V/µs 2.00E-6 V/µs
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; 20-TSSOP (0.173", 4.40mm Width) Surface Mount SSOP; SOP; TSSOP SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) Surface Mount
Unlock Full Specs
to access all available technical data