Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs-) Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Series: e-trim™
Package: Tape & Reel (TR)
Amplifier Type: Differential
Slew Rate: 18V/µs
Voltage - Input Offset: 28 µV
Current - Supply: 1.1mA
Current - Output / Channel: 65 mA
Operating Temperature: -40°C ~ 125°C (TA)
IC OPAMP Product overview: INA597IDRCR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA597IDRCR can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Rail-to-Rail 10-VSON (3x3)
IC OPAMP
Differential Amplifier 1 Circuit Rail-to-Rail 10-VSON (3x3)
IC OPAMP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA597IDRCR | 296-INA597IDRCRTR-ND | INA597IDRCR | INA597IDRCR | INA597IDRCR | |
| Product Name | Integrated Circuits (ICs-) Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | ||
| VOS | 0.0280 millivolts | 0.0280 millivolts | ||||
| Slew Rate | 18 V/µs | 18 V/µs | 18 V/µs | 18 V/µs | 1.80E-5 V/µs | |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 36 volts | 36 volts |