Texas Instruments INA321 Micropower single-supply CMOS Instrumentation Amplifier INA321E/250G4

Description
Micropower single-supply CMOS Instrumentation Amplifier 8-VSSOP -55 to 125
Request a Quote Datasheet
Description
Micropower single-supply CMOS Instrumentation Amplifier 8-VSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA321 Micropower single-supply CMOS Instrumentation Amplifier - INA321E/250G4 - Texas Instruments
Dallas, TX, United States
INA321 Micropower single-supply CMOS Instrumentation Amplifier
INA321E/250G4
INA321 Micropower single-supply CMOS Instrumentation Amplifier INA321E/250G4
Micropower single-supply CMOS Instrumentation Amplifier 8-VSSOP -55 to 125

Micropower single-supply CMOS Instrumentation Amplifier 8-VSSOP -55 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA321E/250G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA321E/250G4-ND
Instrumentation, Op Amps, Buffer Amps INA321E/250G4-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA321E/250G4 - 1045578-INA321E/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA321E/250G4
1045578-INA321E/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA321E/250G4 1045578-INA321E/250G4
Manufacturer: Texas Instruments Win Source Part Number: 1045578-INA321E/250G 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 500kHz Amplifier Type: Instrumentation Slew Rate: 0.4 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 40μA Channel Output Current: 16mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1045578-INA321E/250G4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 500kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 40μA
Channel Output Current: 16mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
500kHz 40uA Operational Amplifier IC - 687-INA321E/250G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500kHz 40uA Operational Amplifier IC
687-INA321E/250G4
500kHz 40uA Operational Amplifier IC 687-INA321E/250G4
Instrumentation Amp, 500kHz BW, 500uV Vos, 40uA, VSSOP Product overview: INA321E/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 40uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500kHz, 40uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA321E/250G4 can be used for catalog matching and distributor lookup.

Instrumentation Amp, 500kHz BW, 500uV Vos, 40uA, VSSOP Product overview: INA321E/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 40uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500kHz, 40uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA321E/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA321E/250G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA321E/250G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA321E/250G4
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA321E/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA321E/250G4
Instrumentation, OP Amps, Buffer Amps INA321E/250G4
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA321E/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA321E/250G4
Integrated Circuits (ICs) - Linear - Amplifiers INA321E/250G4
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA321E/250G4 INA321E/250G4-ND 1045578-INA321E/250G4 687-INA321E/250G4 INA321E/250G4 INA321E/250G4 INA321E/250G4
Product Name INA321 Micropower single-supply CMOS Instrumentation Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA321E/250G4 500kHz 40uA Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 1000 V/V
CMRR 90 dB
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.7 to 5.5 volts 2.5 volts
IBIAS 1.00E-5 µA 5.00E-7 µA 5.00E-7 µA
Unlock Full Specs
to access all available technical data