Amplifier IC 1-Channel (Mono) Class D 16-SOIC
Amplifier IC 1-Channel (Mono) Class D 16-SOIC
Amplifier IC 1-Channel (Mono) Class D 16-SOIC
IC AMP CLASS D MONO 16SOIC Product overview: IRS20957STRPBF from Infineon Technologies is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IRS20957STRPBF can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 16SOIC
单声道 D类功放 SOIC-16 Audio Power OpAmps ROHS
IC AMP CLASS D MONO 16SOIC
Amplifier IC 1-Channel (Mono) Class D 16-SOIC
AUDIO POWER AMP, D, -40 TO 125DEG C; Output Power:500W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:10V to 15V; Amplifier Case Style:NSOIC; No. of Pins:16Pins; Load Impedance:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Audio Amplifiers Class D Aud Drvr IC
IC AMP CLASS D MONO 16SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Power Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | IRS20957STRPBFCT-ND | 1711976P | 1702310 | 742-IRS20957STRPBF | IRS20957STRPBF | IRS20957STRPBF | IRS20957STRPBF | IRS20957STRPBF | 18AC7399 | IRS20957STRPBF | IRS20957STRPBF |
| Product Name | Audio Amplifiers | Audio Amplifier ICs | Audio Amplifier ICs | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Operational Amplifier/Comparator >> Audio Power OpAmps | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Power Amp, D, -40 To 125Deg C; Output Power Infineon | Audio Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||||||
| Supply Voltage (VS) | 10 to 15 volts | 10 to 15 volts | 15 to 10 volts | 10 to 15 volts | 10 to 15 volts | 10 to 15 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||||
| Operation Class | Class D | Class D | Class D | ||||||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | DSO | SOIC; Soic | Tape & Reel (TR) | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount |