Micropower Single-Supply CMOS Instrumentation Amplifier 8-VSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 017305-INA322EA/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 500kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 40μA
Channel Output Current: 16mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 250
1-Ch Instrumentation Amp, 500kHz BW, 5.5V, VSSOP Product overview: INA322EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA322EA/250 can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Instrumentation Amplifier, 1 Func, 10000uV Offset-Max, 0.5MHz Band Width, CMOS, PDSO8
INST AMP, CMOS, SINGL, R/R, 8MSOP; No. of Amplifiers:1 Amplifier; Input Offset Voltage:10mV; Slew Rate:0.4V/µs; Bandwidth:500kHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA322EA/250 | 017305-INA322EA/250 | 687-INA322EA/250 | INA322EACT-ND | INA322EA/250 | 29AH5978 | INA322EA/250 | INA322EA/250 | INA322EA/250 |
| Product Name | INA322 Micropower Single-Supply CMOS Instrumentation Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA322EA/250 | 500kHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Inst Amp, Cmos, Singl, R/r, 8Msop; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 5 to 1000 V/V | ||||||||
| CMRR | 60 dB | ||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | |||||
| IBIAS | 1.00E-5 µA | 5.00E-7 µA | 5.00E-7 µA |