The INA332 is a low-power, single-supply CMOS instrumentation amplifier designed for precision differential signal amplification in industrial, physiological, and test equipment applications. It is housed in an MSOP-8 package and operates over a wide temperature range of -55°C to +125°C. The device features a rail-to-rail output swing, a quiescent current of 490 µA maximum per channel, and a shutdown current of 0.01 µA. It offers high common-mode rejection of 73 dB DC and a bandwidth of 2.0 MHz at a gain of 25, with gain set externally via resistors for values greater than 5 V/V. Input offset voltage is ±8 mV maximum at +25°C, with a temperature coefficient of ±5 µV/°C. The input bias current is ±10 pA maximum. The analog input range supports operation with supply voltages from 2.5 V to 5.5 V.
Low-Power, Single Supply, CMOS, Low Cost, Instumentation Amplifier 8-VSSOP -55 to 125
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
1-Ch Inst Amp, 2MHz BW, 5.5V, 8-Pin VSSOP Product overview: INA332AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA332AIDGKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1045592-INA332AIDGKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 2MHz
Amplifier Type: Instrumentation
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 415μA
Channel Output Current: 48mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Instrumentation Amplifier, 1 Func, 8000uV Offset-Max, 2MHz Band Width, CMOS, PDSO8
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
INST AMP, CMOS, SINGL, R/R, 8MSOP; No. of Amplifiers:1 Amplifier; Input Offset Voltage:8mV; Slew Rate:5V/µs; Bandwidth:500kHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Amplifier Output:Rail to RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA332AIDGKT | 296-12204-2-ND | 687-INA332AIDGKT | 1045592-INA332AIDGKT | INA332AIDGKT | INA332AIDGKT | 28AH2672 | INA332AIDGKT | INA332AIDGKT |
| Product Name | INA332 Low-Power, Single Supply, CMOS, Low Cost, Instumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | 2MHz 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA332AIDGKT | Instrumentation, OP Amps, Buffer Amps | Inst Amp, Cmos, Singl, R/r, 8Msop; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | SSOP; SOP; 8-VSSOP | SSOP; SOP; VSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.4150 milliamps | 0.4150 milliamps | 0.4150 milliamps | 0.4150 milliamps | |||||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs |