IC CURR SENSE 1 CIRCUIT SC70-5 Product overview: INA280A1QDCKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA280A1QDCKRQ1 can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit SC-70-5
Current Sense Amplifier 1 Circuit SC-70-5
Current Sense Amplifier 1 Circuit SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 1319486-INA280A1QDCK
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Gain Bandwidth Product: 1.1 MHz
Current - Input Bias: 20 µA
Voltage - Input Offset: 15 µV
Current - Supply: 370µA
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 5-TSSOP, SC-70-5, SOT-353
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 296-INA280A1QDCKRQ1C
Base Product Number: INA280
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 20 V
IC CURR SENSE 1 CIRCUIT SC70-5
Current Sense Amplifier 1 Circuit SC-70-5
IC CURR SENSE 1 CIRCUIT SC70-5
IC CURR SENSE 1 CIRCUIT SC70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA280A1QDCKRQ1 | 296-INA280A1QDCKRQ1CT-ND | 1319486-INA280A1QDCKRQ1 | INA280A1QDCKRQ1 | INA280A1QDCKRQ1 | INA280A1QDCKRQ1 | INA280A1QDCKRQ1 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 20 volts | 2.7 volts | 2.7 volts | ||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | |
| Bandwidth | 1.1 MHz | 1.1 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |