Win Source Part Number: 1065141-INA250A2PW
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 90
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.2V/µs
Gain Bandwidth Product: 50 kHz
Current - Input Bias: 28 µA
Current - Supply: 200µA
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): INA250A1PWR; INA250A4PWR; INA250A3PWR; NB2309AI1HDTR2G; NB2309AI1DTR2G; NB2308AI3DTR2GINA250
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-42177-5,-296-421
Base Product Number: INA250A2
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V
Current Sense Amplifier 1 Circuit 16-TSSOP
SP Amp Current Sense Amp Single 36V Automotive 16-Pin TSSOP Tube Product overview: INA250A2PW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 36V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA250A2PW can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT 16TSSOP
IC CURR SENSE 1 CIRCUIT 16TSSOP
Current Sense Amplifier 1 Circuit 16-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1065141-INA250A2PW | 296-42177-5-ND | 687-INA250A2PW | INA250A2PW | INA250A2PW | INA250A2PW |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Automotive 36V TSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |||
| IBIAS | 28 µA | 28 µA | 28 µA | |||
| GBW | 0.0500 MHz | 0.0500 MHz | 0.0500 MHz | |||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | 0.2000 V/µs | 0.2000 V/µs | |
| Bandwidth | 0.0500 MHz |