Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA293A4QDBVRQ1

Description
Win Source Part Number: 1355292-INA293A4QDBV RQ1 Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Base Product Number: INA293 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply: 1.5mA Number of Circuits: 1 -3db Bandwidth: 900 kHz Amplifier Type: Current Sense Slew Rate: 2.5V/µs Current - Input Bias: 20 µA Voltage - Input Offset: 5 µV Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 20 V
Request a Quote Datasheet
Description
Win Source Part Number: 1355292-INA293A4QDBV RQ1 Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Base Product Number: INA293 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply: 1.5mA Number of Circuits: 1 -3db Bandwidth: 900 kHz Amplifier Type: Current Sense Slew Rate: 2.5V/µs Current - Input Bias: 20 µA Voltage - Input Offset: 5 µV Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 20 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1355292-INA293A4QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1355292-INA293A4QDBVRQ1
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1355292-INA293A4QDBVRQ1
Win Source Part Number: 1355292-INA293A4QDBV RQ1 Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Base Product Number: INA293 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply: 1.5mA Number of Circuits: 1 -3db Bandwidth: 900 kHz Amplifier Type: Current Sense Slew Rate: 2.5V/µs Current - Input Bias: 20 µA Voltage - Input Offset: 5 µV Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 20 V

Win Source Part Number: 1355292-INA293A4QDBVRQ1
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: INA293
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 1.5mA
Number of Circuits: 1
-3db Bandwidth: 900 kHz
Amplifier Type: Current Sense
Slew Rate: 2.5V/µs
Current - Input Bias: 20 µA
Voltage - Input Offset: 5 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 20 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA293A4QDBVRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA293A4QDBVRQ1TR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA293A4QDBVRQ1TR-ND
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA293A4QDBVRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA293A4QDBVRQ1CT-ND
Instrumentation, Op Amps, Buffer Amps 296-INA293A4QDBVRQ1CT-ND
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA293A4QDBVRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA293A4QDBVRQ1DKR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA293A4QDBVRQ1DKR-ND
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Operational Amplifier IC
687-INA293A4QDBVRQ1
SOT23 Operational Amplifier IC 687-INA293A4QDBVRQ1
IC CURR SENSE 1 CIRCUIT SOT23-5 Product overview: INA293A4QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA293A4QDBVRQ1 can be used for catalog matching and distributor lookup.

IC CURR SENSE 1 CIRCUIT SOT23-5 Product overview: INA293A4QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA293A4QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA293A4QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA293A4QDBVRQ1
Integrated Circuits (ICs) - Linear - Amplifiers INA293A4QDBVRQ1
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA293A4QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA293A4QDBVRQ1
Instrumentation, OP Amps, Buffer Amps INA293A4QDBVRQ1
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA293A4QDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA293A4QDBVRQ1
Instrumentation, OP Amps, Buffer Amps INA293A4QDBVRQ1
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA293A4QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA293A4QDBVRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA293A4QDBVRQ1
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1355292-INA293A4QDBVRQ1 296-INA293A4QDBVRQ1TR-ND 687-INA293A4QDBVRQ1 INA293A4QDBVRQ1 INA293A4QDBVRQ1 INA293A4QDBVRQ1 INA293A4QDBVRQ1
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps SOT23 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1.5 milliamps 1.5 milliamps 1.5 milliamps 1.5 milliamps
VOS 0.0050 millivolts 0.0050 millivolts 0.0050 millivolts
IBIAS 20 µA 20 µA 20 µA
Slew Rate 2.5 V/µs 2.5 V/µs 2.5 V/µs 2.50E-6 V/µs 2.5 V/µs 2.5 V/µs
Bandwidth 0.9000 MHz 0.9000 MHz 0.9000 MHz 0.9000 MHz
Unlock Full Specs
to access all available technical data