IC OP AMP 1CH 8-VSSOP
IC OP AMP 1CH 8-VSSOP
IC OP AMP 1CH 8-VSSOP
Current Sense Amplifier 1 Circuit Single-Ended 8-VSSOP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA310B1IDGKRDKR-ND | INA310B1IDGKR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.6 milliamps | 1.6 milliamps |
| Slew Rate | 2.5 V/µs | 2.5 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |
| Standards | RoHS |