Win Source Part Number: 1351550-INA250A1PW
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 90
Amplifier Type: Current Sense
Slew Rate: 0.2V/µs
Gain Bandwidth Product: 50 kHz
Current - Input Bias: 28 µA
Current - Supply: 200µA
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: INA250A1
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V
36V, bi-directional, precision current sense amplifier w/int. shunt resistor 16-TSSOP -40 to 125 Product overview: INA250A1PW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA250A1PW can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit 16-TSSOP
IC CURR SENSE 1 CIRCUIT 16TSSOP
IC CURR SENSE 1 CIRCUIT 16TSSOP
Current Sense Amplifier 1 Circuit 16-TSSOP
IC CURR SENSE 1 CIRCUIT 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1351550-INA250A1PW | 687-INA250A1PW | 296-45558-5-ND | INA250A1PW | INA250A1PW | INA250A1PW | INA250A1PW |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 36V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |||
| IBIAS | 28 µA | 28 µA | 28 µA | ||||
| GBW | 0.0500 MHz | 0.0500 MHz | 0.0500 MHz | ||||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | 0.2000 V/µs | ||
| Bandwidth | 0.0500 MHz |