The INA331AIDGKTG4 is a low-power, single-supply, CMOS instrumentation amplifier in an MSOP-8 package, designed for amplifying differential signals in industrial, physiological, and test equipment applications. It operates from a 2.5 V to 5.5 V supply, with a maximum quiescent current of 490 µA per channel and a shutdown current of 0.01 µA. The device features a rail-to-rail output swing, a gain accuracy of ±0.02% at G=5 with a temperature coefficient of 2 ppm/°C, an input offset voltage of ±250 µV, and a common-mode rejection ratio of 94 dB DC. It supports a wide operating temperature range of -55°C to +125°C. The package is MSOP-8 with a surface-mount footprint, and the part is RoHS compliant with a Level-2 MSL rating for reflow soldering.
Low-Power, Single Supply, CMOS, Instumentation Amplifier 8-VSSOP -55 to 125
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 776800-INA331AIDGKTG
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 2MHz
Amplifier Type: Instrumentation
Current - Input Bias: 0.5pA
Voltage - Input Offset: 250μV
Family Name: INA331
Categories: Integrated Circuits (ICs)
Operating Supply Current: 415μA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 48mA
SR - Slew Rate: 5 V/μs
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): MCP6N16-001E/MS; MCP6N16T-001E/MS; MCP6N16-010E/MS; MCP6N16T-010E/MS;
Introduction Date: October 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Instrumentation Amplifier, 2MHz BW, 10pA Ib, 80dB CMRR, 5.5V, VSSOP Product overview: INA331AIDGKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA331AIDGKTG4 can be used for catalog matching and distributor lookup.
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA331AIDGKTG4 | INA331AIDGKTG4-ND | 776800-INA331AIDGKTG4 | 687-INA331AIDGKTG4 | INA331AIDGKTG4 | INA331AIDGKTG4 | INA331AIDGKTG4 |
| Product Name | INA331 Low-Power, Single Supply, CMOS, Instumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA331AIDGKTG4 | 2MHz 5.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||
| Package Type | VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.4150 milliamps | 0.4150 milliamps | 0.4150 milliamps | 0.4150 milliamps | |||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs | 5 V/µs |