IC OP AMP 1CH TSOT-23-8
IC OP AMP 1CH TSOT-23-8
IC OP AMP 1CH TSOT-23-8
TINY (2-MM 2-MM), LOW-POWER (100
Instrumentation Amplifier 1 Circuit Rail-to-Rail TSOT-23-8
TINY (2-MM 2-MM), LOW-POWER (100
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA350CDSIDDFRCT-ND | INA350CDSIDDFR | INA350CDSIDDFR | INA350CDSIDDFR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 0.1000 milliamps | 0.1000 milliamps | ||
| Slew Rate | 0.2400 V/µs | 2.40E-7 V/µs | 0.2400 V/µs | 0.2400 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SOT; SOT-23-8 Thin, TSOT-23-8 | SOT-23-8 | SOT; SOT23; SOT-23-8 | Surface Mount |