The INA848IDR is an ultra-low-noise instrumentation amplifier with a fixed gain of 2000 V/V, designed for high-precision applications. It features an input voltage noise of 1.5 nV/,àöHz and a low offset voltage of 35 µV, making it suitable for measuring small differential signals. The amplifier has a bandwidth of 2.8 MHz and a slew rate of 45 V/µs, ensuring fast response times. It offers a common-mode rejection ratio of 132 dB, which enhances its performance in noisy environments. The INA848IDR operates within a supply range of 8 V to 36 V for single supply configurations and ±4 V to ±18 V for dual supply configurations. It is specified for a temperature range of -40°C to +125°C and comes in an 8-pin SOIC package. This device is ideal for applications such as surgical equipment, electrocardiograms (ECG), ultrasound scanners, and data acquisition systems.
Win Source Part Number: 1003910-INA848IDR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
-3db Bandwidth: 2.8 MHz
Amplifier Type: Current Feedback
Slew Rate: 45V/µs
Current - Input Bias: 25 nA
Voltage - Input Offset: 10 µV
Current - Supply: 6.2mA
Current - Output / Channel: 30 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-INA848IDRTR
Base Product Number: INA848
Voltage - Supply Span (Min): 8 V
Voltage - Supply Span (Max): 36 V
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC Product overview: INA848IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA848IDR can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1003910-INA848IDR | 296-INA848IDRTR-ND | 687-INA848IDR | INA848IDR | INA848IDR | INA848IDR | INA848IDR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 6.2 milliamps | 6.2 milliamps | 6.2 milliamps | 6.2 milliamps | |||
| VOS | 0.0100 millivolts | 0.0100 millivolts | 0.0100 millivolts | ||||
| IBIAS | 0.0250 µA | 0.0250 µA | 0.0250 µA | ||||
| Slew Rate | 45 V/µs | 45 V/µs | 45 V/µs | 45 V/µs | 4.50E-5 V/µs | 45 V/µs | |
| Bandwidth | 2.8 MHz | 2.8 MHz | 2.8 MHz | 2.8 MHz |