The INA333 is a micro-power, zero-drift instrumentation amplifier designed for portable and precision applications such as bridge sensors and medical instrumentation. It is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm. The device operates from a single supply of 1.8 V to 5.5 V, with a quiescent current of 50 μA and an extended industrial temperature range of -40°C to 125°C. It offers a maximum offset voltage of 25 μV at gain ≥ 100, drift of 0.1 μV/°C, common-mode rejection of 100 dB at gain ≥ 10, and input noise of 50 nV/√Hz. Gain is set by a single external resistor using the equation G = 1 + (100 kΩ / R_G). RFI-filtered inputs and rail-to-rail output are included.
Low Power, Precision Instrumentation Amplifier 8-VSSOP -40 to 125
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 921227-INA333AIDGKRG
Operating Temperature Range: -40°C ~ 125°C
Features: Instrumentation Amplifier Circuit Rail-to-Rail 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA333
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-52644-6, 296-52644-2, INA333AIDGKRG4-ND, 296-52644-1
Precision Instrumentation Amp, 150kHz BW, 25uV Vos, 100dB CMRR, 50uA, VSSOP Product overview: INA333AIDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz, 50uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150kHz, 50uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA333AIDGKRG4 can be used for catalog matching and distributor lookup.
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA333AIDGKRG4 | 296-52644-2-ND | 921227-INA333AIDGKRG4 | 687-INA333AIDGKRG4 | INA333AIDGKRG4 | INA333AIDGKRG4 | INA333AIDGKRG4 |
| Product Name | INA333 Low Power, Precision Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA333AIDGKRG4 | 150kHz 50uA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | ||||||
| CMRR | 100 dB | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 5 volts | 1.8 volts | ||||
| IBIAS | 2.00E-4 µA | 7.00E-5 µA |