Current Sense Amplifier 1 Circuit 20-TSSOP
80V, bi-directional, precision current sense amp w/pwm rejection & int. shunt resistor 20-TSSOP -40 to 125 Product overview: INA253A1IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA253A1IPW can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260425-INA253A1IPW
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Tube
Number of Circuits: 1
Standard Package: 70
Mounting: SMD (SMT)
-3db Bandwidth: 350 kHz
Amplifier Type: Current Sense
Slew Rate: 2.4V/µs
Current - Input Bias: 90 pA
Current - Supply: 1.8mA
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-53070
Base Product Number: INA253
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
Current Sense Amplifier 1 Circuit 20-TSSOP
IC CURR SENSE 1 CIRCUIT 20TSSOP
IC CURR SENSE 1 CIRCUIT 20TSSOP
Current Sense Amplifiers 80V, 15A precision integrated-shunt high-accuracy current sense amplifier w/ enhanced PWM rejection 20-TSSOP -40 to 125
IC CURR SENSE 1 CIRCUIT 20TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-53070-ND | 687-INA253A1IPW | 1260425-INA253A1IPW | INA253A1IPW | INA253A1IPW | INA253A1IPW | INA253A1IPW | INA253A1IPW |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 80V TSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | ||||
| Slew Rate | 2.4 V/µs | 2.4 V/µs | 2.4 V/µs | 2.4 V/µs | 2.40E-6 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | 20-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | Surface Mount | Surface Mount | |||
| IBIAS | 9.00E-5 µA | 9.00E-5 µA | 9.00E-5 µA |