Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Amplifiers= Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Amplifier Type: Current Sense
Number of Circuits: 1
Slew Rate: 8V/µs
-3db Bandwidth: 1.1 MHz
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
IC OP AMP 1CH TSOT-23-8
IC OP AMP 1CH TSOT-23-8
IC OP AMP 1CH TSOT-23-8
-5-V TO 110-V, BIDIRECTIONAL, 1. Product overview: INA296A3IDDFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA296A3IDDFR can be used for catalog matching and distributor lookup.
-5-V TO 110-V, BIDIRECTIONAL, 1.
-5-V TO 110-V, BIDIRECTIONAL, 1.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA296A3IDDFRCT-ND | 687-INA296A3IDDFR | INA296A3IDDFR | INA296A3IDDFR | |
| Product Name | Integrated Circuits (ICs) Linear Amplifiers= Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 8 V/µs | 8 V/µs | 8 V/µs | 8.00E-6 V/µs | 8 V/µs |
| Bandwidth | 1.1 MHz | 1.1 MHz | |||
| Source Current (IS) | 2.5 milliamps | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SOT-23-8 Thin, TSOT-23-8 | Tape & Reel (TR) | Surface Mount | Surface Mount |