Texas Instruments INA331 Low-Power, Single Supply, CMOS, Instumentation Amplifier INA331AIDGKT

Description
Low-Power, Single Supply, CMOS, Instumentation Amplifier 8-VSSOP -55 to 125
Request a Quote Datasheet
Description
Low-Power, Single Supply, CMOS, Instumentation Amplifier 8-VSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA331 Low-Power, Single Supply, CMOS, Instumentation Amplifier - INA331AIDGKT - Texas Instruments
Dallas, TX, United States
INA331 Low-Power, Single Supply, CMOS, Instumentation Amplifier
INA331AIDGKT
INA331 Low-Power, Single Supply, CMOS, Instumentation Amplifier INA331AIDGKT
Low-Power, Single Supply, CMOS, Instumentation Amplifier 8-VSSOP -55 to 125

Low-Power, Single Supply, CMOS, Instumentation Amplifier 8-VSSOP -55 to 125

Buy Now Datasheet
Singapore, Singapore
2MHz 5.5V Operational Amplifier IC
687-INA331AIDGKT
2MHz 5.5V Operational Amplifier IC 687-INA331AIDGKT
Inst Amp, 2MHz BW, 1mV Vos, 80dB CMRR, 5.5V, 8-Pin Product overview: INA331AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA331AIDGKT can be used for catalog matching and distributor lookup.

Inst Amp, 2MHz BW, 1mV Vos, 80dB CMRR, 5.5V, 8-Pin Product overview: INA331AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA331AIDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation Amplifiers - 2528682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
2528682
Instrumentation Amplifiers 2528682
Inst Amp, INA331AIDGKT

Inst Amp, INA331AIDGKT

Supplier's Site
Instrumentation Amplifiers - 2528682P - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
2528682P
Instrumentation Amplifiers 2528682P
Inst Amp, INA331AIDGKT

Inst Amp, INA331AIDGKT

Supplier's Site
Instrumentation Amplifiers - 2528681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
2528681
Instrumentation Amplifiers 2528681
Inst Amp, INA331AIDGKT

Inst Amp, INA331AIDGKT

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA331AIDGKT - 017308-INA331AIDGKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA331AIDGKT
017308-INA331AIDGKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA331AIDGKT 017308-INA331AIDGKT
Manufacturer: Texas Instruments Win Source Part Number: 017308-INA331AIDGKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 2MHz Amplifier Type: Instrumentation Slew Rate: 5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 415μA Channel Output Current: 48mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 017308-INA331AIDGKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 2MHz
Amplifier Type: Instrumentation
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 415μA
Channel Output Current: 48mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - INA331AIDGKT - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, 1 Func, 500uV Offset-Max, 2MHz Band Width, CMOS, PDSO8

Instrumentation Amplifier, 1 Func, 500uV Offset-Max, 2MHz Band Width, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12202-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12202-1-ND
Instrumentation, Op Amps, Buffer Amps 296-12202-1-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12202-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12202-6-ND
Instrumentation, Op Amps, Buffer Amps 296-12202-6-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12202-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12202-2-ND
Instrumentation, Op Amps, Buffer Amps 296-12202-2-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Amplifier, Instr, 2Mhz, 94Db, Msop-8; No. Of Amplifiers Texas Instruments - 29AH5980 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier, Instr, 2Mhz, 94Db, Msop-8; No. Of Amplifiers Texas Instruments
29AH5980
Amplifier, Instr, 2Mhz, 94Db, Msop-8; No. Of Amplifiers Texas Instruments 29AH5980
AMPLIFIER, INSTR, 2MHZ, 94DB, MSOP-8; No. of Amplifiers:3 Amplifier; Input Offset Voltage:1mV; Slew Rate:5V/µs; Bandwidth:2MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Amplifier Output:Rail toRoHS Compliant: Yes

AMPLIFIER, INSTR, 2MHZ, 94DB, MSOP-8; No. of Amplifiers:3 Amplifier; Input Offset Voltage:1mV; Slew Rate:5V/µs; Bandwidth:2MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Amplifier Output:Rail toRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - INA331AIDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA331AIDGKT
Integrated Circuits (ICs) - Linear - Amplifiers INA331AIDGKT
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA331AIDGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA331AIDGKT
Instrumentation, OP Amps, Buffer Amps INA331AIDGKT
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Instrumentation, OP Amps, Buffer Amps - INA331AIDGKT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA331AIDGKT
Instrumentation, OP Amps, Buffer Amps INA331AIDGKT
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA331AIDGKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA331AIDGKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA331AIDGKT
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA331AIDGKT 687-INA331AIDGKT 2528682 017308-INA331AIDGKT INA331AIDGKT 296-12202-1-ND 29AH5980 INA331AIDGKT INA331AIDGKT INA331AIDGKT INA331AIDGKT
Product Name INA331 Low-Power, Single Supply, CMOS, Instumentation Amplifier 2MHz 5.5V Operational Amplifier IC Instrumentation Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA331AIDGKT Instrumentation, Op Amps, Buffer Amps Amplifier, Instr, 2Mhz, 94Db, Msop-8; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type VSSOP Tape and Reel SSOP; SOP; VSSOP SSOP; SOP; 8-VSSOP SSOP; SOP; VSSOP8 MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts
Quiescent Current (IQ) 415 microamps
Unlock Full Specs
to access all available technical data

Similar Products

INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SHKQ - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
6 suppliers
TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088105QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.4000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers