Texas Instruments INA327 Precision, Low Drift, CMOS Instrumentation Amplifier with Shutdown INA327EA/250

Description
Precision, Low Drift, CMOS Instrumentation Amplifier with Shutdown 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
Precision, Low Drift, CMOS Instrumentation Amplifier with Shutdown 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA327 Precision, Low Drift, CMOS Instrumentation Amplifier with Shutdown - INA327EA/250 - Texas Instruments
Dallas, TX, United States
INA327 Precision, Low Drift, CMOS Instrumentation Amplifier with Shutdown
INA327EA/250
INA327 Precision, Low Drift, CMOS Instrumentation Amplifier with Shutdown INA327EA/250
Precision, Low Drift, CMOS Instrumentation Amplifier with Shutdown 10-VSSOP -40 to 85

Precision, Low Drift, CMOS Instrumentation Amplifier with Shutdown 10-VSSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15953-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15953-1-ND
Instrumentation, Op Amps, Buffer Amps 296-15953-1-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15953-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15953-6-ND
Instrumentation, Op Amps, Buffer Amps 296-15953-6-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15953-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15953-2-ND
Instrumentation, Op Amps, Buffer Amps 296-15953-2-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
 - INA327EA/250 - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, 1 Func, 100uV Offset-Max, 0.001MHz Band Width, CMOS, PDSO10

Instrumentation Amplifier, 1 Func, 100uV Offset-Max, 0.001MHz Band Width, CMOS, PDSO10

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA327EA/250 - 1185844-INA327EA/250 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA327EA/250
1185844-INA327EA/250
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA327EA/250 1185844-INA327EA/250
Manufacturer: Texas Instruments Win Source Part Number: 1185844-INA327EA/250 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 1kHz Amplifier Type: Instrumentation Current - Input Bias: 200pA Voltage - Input Offset: 20μV Family Name: INA327 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Output Current per Channel: 25mA Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V Alternative Parts (Cross-Reference): AD8553ARMZ-R2; AD8293G160BRJZ-RL; AD8293G80ARJZ-R2; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1185844-INA327EA/250
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 1kHz
Amplifier Type: Instrumentation
Current - Input Bias: 200pA
Voltage - Input Offset: 20μV
Family Name: INA327
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Output Current per Channel: 25mA
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Alternative Parts (Cross-Reference): AD8553ARMZ-R2; AD8293G160BRJZ-RL; AD8293G80ARJZ-R2;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1kHz 5.5V Operational Amplifier IC
687-INA327EA/250
1kHz 5.5V Operational Amplifier IC 687-INA327EA/250
1-Ch Instrumentation Amp, 1kHz BW, 100dB CMRR, 5.5V, VSSOP Product overview: INA327EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA327EA/250 can be used for catalog matching and distributor lookup.

1-Ch Instrumentation Amp, 1kHz BW, 100dB CMRR, 5.5V, VSSOP Product overview: INA327EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA327EA/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA327EA/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA327EA/250
Instrumentation, OP Amps, Buffer Amps INA327EA/250
Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA327EA/250 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA327EA/250
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA327EA/250
IC INST AMP 1 CIRCUIT 10VSSOP

IC INST AMP 1 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA327EA/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA327EA/250
Integrated Circuits (ICs) - Linear - Amplifiers INA327EA/250
IC INST AMP 1 CIRCUIT 10VSSOP

IC INST AMP 1 CIRCUIT 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA327EA/250 296-15953-1-ND INA327EA/250 1185844-INA327EA/250 687-INA327EA/250 INA327EA/250 INA327EA/250 INA327EA/250
Product Name INA327 Precision, Low Drift, CMOS Instrumentation Amplifier with Shutdown Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA327EA/250 1kHz 5.5V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 0.1000 to 10000 V/V
CMRR 100 dB
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts
IBIAS 0.0020 µA 2.00E-4 µA 2.00E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC5644IMX - Rochester Electronics
Specs
Package Type SOP; SOP14
Life Cycle Stage Obsolete
View Details
3 suppliers
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
 - CLC409AJE-TR13 - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers
TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566601QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 125 microamps
View Details
4 suppliers