Texas Instruments INA326 Precision, Low Drift, CMOS Instrumentation Amplifier INA326EA/2K5G4

Description
Precision, Low Drift, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Precision, Low Drift, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA326 Precision, Low Drift, CMOS Instrumentation Amplifier - INA326EA/2K5G4 - Texas Instruments
Dallas, TX, United States
INA326 Precision, Low Drift, CMOS Instrumentation Amplifier
INA326EA/2K5G4
INA326 Precision, Low Drift, CMOS Instrumentation Amplifier INA326EA/2K5G4
Precision, Low Drift, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85

Precision, Low Drift, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA326EA/2K5G4 - 1045582-INA326EA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA326EA/2K5G4
1045582-INA326EA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA326EA/2K5G4 1045582-INA326EA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1045582-INA326EA/2K5 G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 1kHz Amplifier Type: Instrumentation Current - Input Bias: 200pA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 2.4mA Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1045582-INA326EA/2K5G4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 1kHz
Amplifier Type: Instrumentation
Current - Input Bias: 200pA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 2.4mA
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1kHz Operational Amplifier IC
687-INA326EA/2K5G4
1kHz Operational Amplifier IC 687-INA326EA/2K5G4
1-Ch Instrumentation Amp, 1kHz BW, 100dB CMRR, 100uV Vos, VSSOP Product overview: INA326EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA326EA/2K5G4 can be used for catalog matching and distributor lookup.

1-Ch Instrumentation Amp, 1kHz BW, 100dB CMRR, 100uV Vos, VSSOP Product overview: INA326EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA326EA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - INA326EA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA326EA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps INA326EA/2K5G4-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA326EA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA326EA/2K5G4
Instrumentation, OP Amps, Buffer Amps INA326EA/2K5G4
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA326EA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA326EA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA326EA/2K5G4
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA326EA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA326EA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers INA326EA/2K5G4
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA326EA/2K5G4 1045582-INA326EA/2K5G4 687-INA326EA/2K5G4 INA326EA/2K5G4-ND INA326EA/2K5G4 INA326EA/2K5G4 INA326EA/2K5G4
Product Name INA326 Precision, Low Drift, CMOS Instrumentation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA326EA/2K5G4 1kHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 0.1000 to 10000 V/V
CMRR 100 dB
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts
IBIAS 0.0020 µA 2.00E-4 µA 2.00E-4 µA
Unlock Full Specs
to access all available technical data