Amplifier IC 1-Channel (Mono) Class D 16-DIP
Manufacturer: Infineon Technologies
Win Source Part Number: 083374-IRS2092PBF
Packaging: Tube/Rail
Type: Class D
Features: Depop, Short-Circuit Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Family Name: IRS2092
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-DIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 10 V to 18 V
Alternative Parts (Cross-Reference): L6390; L6390N; L6491D;
Introduction Date: September 30, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC AMP CLASS D MONO 16DIP Product overview: IRS2092PBF from Infineon Technologies is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IRS2092PBF can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 16DIP
AUDIO AMPLIFIER, CLASS D, 500W DIP16; Output Power:500W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:10V to 18V; Amplifier Case Style:DIP; No. of Pins:16Pins; Load Impedance:4ohm; Product Range:MERUS Series RoHS Compliant: Yes
IC AMP CLASS D MONO 16DIP
Amplifier IC 1-Channel (Mono) Class D 16-DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | IRS2092PBF-ND | 083374-IRS2092PBF | 742-IRS2092PBF | IRS2092PBF | 02P2146 | IRS2092PBF | IRS2092PBF | IRS2092PBF |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - IRS2092PBF | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifier, Class D, 500W Dip16; Output Power Infineon | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 10 to 18 volts | 10 to 18 volts | 18 to 10 volts | 10 to 18 volts | 10 to 18 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Operation Class | Class D | Class D | Class D | Class D | ||||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP | Tube | Through Hole | DIP; 16-DIP (0.300\", 7.62mm) |