Current Sense Amplifier 1 Circuit SC-70-5
Current Sense Amplifier 1 Circuit SC-70-5
Current Sense Amplifier 1 Circuit SC-70-5
Win Source Part Number: 1356407-INA290A3IDCK
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Base Product Number: INA290
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 370µA
Number of Circuits: 1
-3db Bandwidth: 900 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 20 µA
Voltage - Input Offset: 3 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 20 V
Ultra-Precise Op Amp, 120V, 1.1MHz, 5-Pin SC-70 Product overview: INA290A3IDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1.1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120V, 1.1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA290A3IDCKR can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT SC70-5
IC CURR SENSE 1 CIRCUIT SC70-5
Current Sense Amplifier 1 Circuit SC-70-5
IC CURR SENSE 1 CIRCUIT SC70-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA290A3IDCKRDKR-ND | 1356407-INA290A3IDCKR | 687-INA290A3IDCKR | INA290A3IDCKR | INA290A3IDCKR | INA290A3IDCKR | INA290A3IDCKR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 120V 1.1MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.3700 milliamps | 0.3700 milliamps | 0.3700 milliamps | 0.3700 milliamps | |||
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | 2 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP, SC-70-5, SOT-353 | SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Surface Mount | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | ||
| Number of Pins | 5 |