Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps INA281A1QDBVRQ1

Description
Current Sense Amplifier 1 Circuit SOT-23-5
Request a Quote Datasheet
Description
Current Sense Amplifier 1 Circuit SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-INA281A1QDBVRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA281A1QDBVRQ1DKR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA281A1QDBVRQ1DKR-ND
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA281A1QDBVRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA281A1QDBVRQ1CT-ND
Instrumentation, Op Amps, Buffer Amps 296-INA281A1QDBVRQ1CT-ND
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA281A1QDBVRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA281A1QDBVRQ1TR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA281A1QDBVRQ1TR-ND
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319503-INA281A1QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319503-INA281A1QDBVRQ1
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319503-INA281A1QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1319503-INA281A1QDBV RQ1 Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 3,000 Mounting: Surface Mount Amplifier Type: Current Sense Slew Rate: 2.5V/µs Gain Bandwidth Product: 1.3 MHz Current - Input Bias: 20 µA Voltage - Input Offset: 100 µV Current - Supply: 1.5mA Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-INA281A1QDBVRQ1T R,296-INA281A1QDBVRQ 1CT,296-INA281A1QDBV RQ1DKR Base Product Number: INA281 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 20 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319503-INA281A1QDBVRQ1
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Amplifier Type: Current Sense
Slew Rate: 2.5V/µs
Gain Bandwidth Product: 1.3 MHz
Current - Input Bias: 20 µA
Voltage - Input Offset: 100 µV
Current - Supply: 1.5mA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-INA281A1QDBVRQ1TR,296-INA281A1QDBVRQ1CT,296-INA281A1QDBVRQ1DKR
Base Product Number: INA281
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 20 V

Buy Now Datasheet
Singapore, Singapore
Automotive 1.3MHz 110V Operational Amplifier IC
687-INA281A1QDBVRQ1
Automotive 1.3MHz 110V Operational Amplifier IC 687-INA281A1QDBVRQ1
Automotive Op Amp, 1.3MHz, 110V Current Sense Amplifier Product overview: INA281A1QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.3MHz, 110V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 1.3MHz, 110V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA281A1QDBVRQ1 can be used for catalog matching and distributor lookup.

Automotive Op Amp, 1.3MHz, 110V Current Sense Amplifier Product overview: INA281A1QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.3MHz, 110V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 1.3MHz, 110V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA281A1QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA281A1QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA281A1QDBVRQ1
Integrated Circuits (ICs) - Linear - Amplifiers INA281A1QDBVRQ1
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA281A1QDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA281A1QDBVRQ1
Instrumentation, OP Amps, Buffer Amps INA281A1QDBVRQ1
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA281A1QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA281A1QDBVRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA281A1QDBVRQ1
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA281A1QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA281A1QDBVRQ1
Instrumentation, OP Amps, Buffer Amps INA281A1QDBVRQ1
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-INA281A1QDBVRQ1DKR-ND 1319503-INA281A1QDBVRQ1 687-INA281A1QDBVRQ1 INA281A1QDBVRQ1 INA281A1QDBVRQ1 INA281A1QDBVRQ1 INA281A1QDBVRQ1
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Automotive 1.3MHz 110V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1.5 milliamps 1.5 milliamps 1.5 milliamps 1.5 milliamps
Slew Rate 2.5 V/µs 2.5 V/µs 2.50E-6 V/µs 2.5 V/µs 2.5 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753 Surface Mount Surface Mount SOT; SC-74A, SOT-753
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLT1022QH - Micross Components, Inc.
Micross Components, Inc.
View Details
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
3 suppliers