Current Sense Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Current Sense Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Current Sense Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
26V, quad channel, 350kHz current sense amplifier 14-TSSOP -40 to 125 Product overview: INA4180A1IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 26V, 350kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 26V, 350kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA4180A1IPWR can be used for catalog matching and distributor lookup.
IC CURR SENSE 4 CIRCUIT 14TSSOP
IC CURR SENSE 4 CIRCUIT 14TSSOP
Current Sense Amplifiers Quad-channel, 26V current sense amplifier for cost-sensitive systems 14-TSSOP -40 to 125
IC CURR SENSE 4 CIRCUIT 14TSSOP
Current Sense Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-49094-1-ND | 687-INA4180A1IPWR | INA4180A1IPWR | INA4180A1IPWR | INA4180A1IPWR | INA4180A1IPWR | INA4180A1IPWR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 26V 350kHz TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.6900 milliamps | 0.6900 milliamps | 0.6900 milliamps | ||||
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |