The INA321EA/250 is a single-channel, micropower CMOS instrumentation amplifier in an MSOP-8 package, designed for low-power signal conditioning in industrial, physiological, and battery-operated applications. It operates from a single supply of 2.7V to 5.5V with a quiescent current of 40µA per channel and less than 1µA in shutdown mode. The amplifier offers a fixed internal gain of 5V/V, externally adjustable via resistors, with a gain accuracy of ±0.02% and a gain drift of ±2ppm/°C. It features a 94dB common-mode rejection ratio, ±200µV input offset voltage, and rail-to-rail output swing within 0.02V of the supply rail. The device supports a wide operating temperature range of −55°C to +125°C and has a bandwidth of 500kHz at G=5V/V. The package is VSSOP-8 (DGK) with a tape and reel transport medium of 250 units.
Micropower single-supply CMOS Instrumentation Amplifier 8-VSSOP -55 to 125
Instru. Amp, INA321EA/250
Instru. Amp, INA321EA/250
Instru. Amp, INA321EA/250
1-Ch Instrumentation Amp, 500kHz BW, 1mV Vos, 80dB CMRR, VSSOP Product overview: INA321EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA321EA/250 can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 138131-INA321EA/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 500kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 200μV
Family Name: INA321
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 40μA
Channel Output Current: 16mA
Alternative Parts (Cross-Reference): MAX4461UETT+; LTC6800HDD#TR; LTC6800HMS8#TR; MAX4461TETT+T;
Introduction Date: June 01, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
INSTRUMENT AMPLIFIER, 500KHZ, 94DB, MSOP; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 8VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA321EA/250 | 2494916P | 687-INA321EA/250 | INA321EATR-ND | 138131-INA321EA/250 | INA321EA/250 | INA321EA/250 | 26AJ6880 | INA321EA/250 | INA321EA/250 |
| Product Name | INA321 Micropower single-supply CMOS Instrumentation Amplifier | Instrumentation Amplifiers | 500kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA321EA/250 | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrument Amplifier, 500Khz, 94Db, Msop; Msl Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 5 to 1000 V/V | |||||||||
| CMRR | 90 dB | |||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||||
| IBIAS | 1.00E-5 µA | 5.00E-7 µA | 5.00E-7 µA | 5.00E-7 µA |