Manufacturer: Texas Instruments
Win Source Part Number: 1319792-INA592IDRCR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 800 kHz
Amplifier Type: Differential
Slew Rate: 18V/µs
Voltage - Input Offset: 28 µV
Current - Supply: 1.1mA
Current - Output / Channel: 65 mA
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
HTSUS: 8542.33.0001
Other Part Number: 296-INA592IDRCRTR
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
Differential Amplifier 1 Circuit Rail-to-Rail 10-VSON (3x3)
IC OPAMP Product overview: INA592IDRCR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA592IDRCR can be used for catalog matching and distributor lookup.
IC OPAMP
IC OPAMP
Differential Amplifier 1 Circuit Rail-to-Rail 10-VSON (3x3)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319792-INA592IDRCR | 296-INA592IDRCRTR-ND | 687-INA592IDRCR | INA592IDRCR | INA592IDRCR | INA592IDRCR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | ||
| VOS | 0.0280 millivolts | 0.0280 millivolts | ||||
| Slew Rate | 18 V/µs | 18 V/µs | 18 V/µs | 1.80E-5 V/µs | 18 V/µs | |
| Bandwidth | 0.8000 MHz | 0.8000 MHz | 0.8000 MHz | 0.8000 MHz |