Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 12-UTQFN (2x2)
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 12-UTQFN (2x2)
Manufacturer: Lumissil Microsystems
Win Source Part Number: 875357-IS31AP4912-UT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 12-UTQFN (2x2)
Package: 12-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS31AP4912
Categories: Integrated Circuits (ICs)
Case / Package: 12-UTQFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: IS31AP4912UTLS2TR, 706-1154-6, 706-1154-2, 706-1154-1
Audio Amp Headphone 2-CH Stereo 0.03W Class-AB 12-Pin UTQFN T/R Product overview: IS31AP4912-UTLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.03W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IS31AP4912-UTLS2
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 12-UTQFN (2x2)
IC AMP CLSS AB STER 30MW 12UTQFN
Audio Amplifiers Hi Quality Stereo Heaphone Drvr
IC AMP CLSS AB STER 30MW 12UTQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 2521-IS31AP4912-UTLS2-TRCT-ND | 875357-IS31AP4912-UTLS2-TR | 742-IS31AP4912-UTLS2-TR | IS31AP4912-UTLS2-TR | IS31AP4912-UTLS2-TR | IS31AP4912-UTLS2-TR | IS31AP4912-UTLS2-TR |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - IS31AP4912-UTLS2-TR | 0.03W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||||
| Output Power | 0.0300 watts | 0.0300 watts | 0.0300 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class AB | Class A; Class AB | Class AB |