Manufacturer: Texas Instruments
Win Source Part Number: 1319850-INA4180A4IPW
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 105 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Gain Bandwidth Product: 105 kHz
Current - Input Bias: 80 µA
Voltage - Input Offset: 100 µV
Current - Supply: 690µA
Current - Output / Channel: 8 mA
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-49097-2,296-4909
Base Product Number: INA4180
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
Current Sense Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Current Sense Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Current Sense Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
26V, quad channel, 350kHz current sense amplifier 14-TSSOP -40 to 125 Product overview: INA4180A4IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 26V, 350kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 26V, 350kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA4180A4IPWR can be used for catalog matching and distributor lookup.
IC CURR SENSE 4 CIRCUIT 14TSSOP
Current Sense Amplifiers Quad-channel, 26V current sense amplifier for cost-sensitive systems 14-TSSOP -40 to 125
IC CURR SENSE 4 CIRCUIT 14TSSOP
Current Sense Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CURR SENSE 4 CIRCUIT 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319850-INA4180A4IPWR | 296-49097-1-ND | 687-INA4180A4IPWR | INA4180A4IPWR | INA4180A4IPWR | INA4180A4IPWR | INA4180A4IPWR | INA4180A4IPWR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Quad 26V 350kHz TSSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||||
| Source Current (IS) | 0.6900 milliamps | 0.6900 milliamps | 0.6900 milliamps | 0.6900 milliamps | ||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||
| IBIAS | 80 µA | 80 µA | 80 µA | |||||
| GBW | 0.1050 MHz | 0.1050 MHz | 0.1050 MHz |