36V, bi-directional, precision current sense amplifier w/int. shunt resistor 16-TSSOP -40 to 125 Product overview: INA250A2PWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA250A2PWR can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit 16-TSSOP
Current Sense Amplifier 1 Circuit 16-TSSOP
Current Sense Amplifier 1 Circuit 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1185832-INA250A2PWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 28μA
Family Name: INA250A2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
SR - Slew Rate: 0.2 V/μs
GBP - Gain Bandwidth Product: 50kHz
Dual Supply Voltage (±): 2.7 V ~ 36 V
Alternative Parts (Cross-Reference): MAX4172EUA+; MAX4172EUA+T; MAX4172ESA;
Introduction Date: May 13, 2015
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Single TSSOP-16 Current-Sensing Amplifiers ROHS
Current Sense Amplifier 1 Circuit 16-TSSOP
IC CURR SENSE 1 CIRCUIT 16TSSOP
IC CURR SENSE 1 CIRCUIT 16TSSOP
IC CURR SENSE 1 CIRCUIT 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA250A2PWR | 296-47326-2-ND | 1185832-INA250A2PWR | INA250A2PWR | INA250A2PWR | INA250A2PWR | INA250A2PWR | INA250A2PWR |
| Product Name | 36V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA250A2PWR | Operational Amplifier/Comparator >> Current-Sensing Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Number of Pins | 16 | |||||||
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | ||||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | 0.2000 V/µs | |||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount | Surface Mount |