Texas Instruments INA326 Precision, Low Drift, CMOS Instrumentation Amplifier INA326EA/250

Description
Precision, Low Drift, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Precision, Low Drift, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA326 Precision, Low Drift, CMOS Instrumentation Amplifier - INA326EA/250 - Texas Instruments
Dallas, TX, United States
INA326 Precision, Low Drift, CMOS Instrumentation Amplifier
INA326EA/250
INA326 Precision, Low Drift, CMOS Instrumentation Amplifier INA326EA/250
Precision, Low Drift, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85

Precision, Low Drift, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15312-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15312-2-ND
Instrumentation, Op Amps, Buffer Amps 296-15312-2-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15312-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15312-6-ND
Instrumentation, Op Amps, Buffer Amps 296-15312-6-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15312-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15312-1-ND
Instrumentation, Op Amps, Buffer Amps 296-15312-1-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation Amplifiers - 1977178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
1977178
Instrumentation Amplifiers 1977178
INA326EA/250, Instrumentation Amplifiers

INA326EA/250, Instrumentation Amplifiers

Supplier's Site
Instrumentation Amplifiers - 1977177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
1977177
Instrumentation Amplifiers 1977177
INA326EA/250, Instrumentation Amplifiers

INA326EA/250, Instrumentation Amplifiers

Supplier's Site
Instrumentation Amplifiers - 1977178P - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
1977178P
Instrumentation Amplifiers 1977178P
INA326EA/250, Instrumentation Amplifiers

INA326EA/250, Instrumentation Amplifiers

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA326EA/250 - 1045581-INA326EA/250 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA326EA/250
1045581-INA326EA/250
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA326EA/250 1045581-INA326EA/250
Manufacturer: Texas Instruments Win Source Part Number: 1045581-INA326EA/250 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 1kHz Amplifier Type: Instrumentation Current - Input Bias: 200pA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 2.4mA Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Sensing & Instrumentation, Test & Measurement, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 1045581-INA326EA/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 1kHz
Amplifier Type: Instrumentation
Current - Input Bias: 200pA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 2.4mA
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Sensing & Instrumentation, Test & Measurement, Medical

Buy Now Datasheet
Singapore, Singapore
1kHz 5.5V Operational Amplifier IC
687-INA326EA/250
1kHz 5.5V Operational Amplifier IC 687-INA326EA/250
1kHz Inst Amp, 5.5V, 100dB CMRR, 2nA Ib, VSSOP Product overview: INA326EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA326EA/250 can be used for catalog matching and distributor lookup.

1kHz Inst Amp, 5.5V, 100dB CMRR, 2nA Ib, VSSOP Product overview: INA326EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA326EA/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Instrument Amp, 1Khz, 114Db, Msop-8;; Msl Texas Instruments - 28AH2670 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Instrument Amp, 1Khz, 114Db, Msop-8;; Msl Texas Instruments
28AH2670
Ic, Instrument Amp, 1Khz, 114Db, Msop-8;; Msl Texas Instruments 28AH2670
IC, INSTRUMENT AMP, 1KHZ, 114DB, MSOP-8;; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, INSTRUMENT AMP, 1KHZ, 114DB, MSOP-8;; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - INA326EA/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA326EA/250
Integrated Circuits (ICs) - Linear - Amplifiers INA326EA/250
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA326EA/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA326EA/250
Instrumentation, OP Amps, Buffer Amps INA326EA/250
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Instrumentation, OP Amps, Buffer Amps - INA326EA/250 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA326EA/250
Instrumentation, OP Amps, Buffer Amps INA326EA/250
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA326EA/250 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA326EA/250
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA326EA/250
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Instrumentation Amplifier Chips Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA326EA/250 296-15312-2-ND 1977178 1977178P 1045581-INA326EA/250 687-INA326EA/250 28AH2670 INA326EA/250 INA326EA/250 INA326EA/250 INA326EA/250
Product Name INA326 Precision, Low Drift, CMOS Instrumentation Amplifier Instrumentation, Op Amps, Buffer Amps Instrumentation Amplifiers Instrumentation Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA326EA/250 1kHz 5.5V Operational Amplifier IC Ic, Instrument Amp, 1Khz, 114Db, Msop-8;; Msl Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 0.1000 to 10000 V/V
CMRR 100 dB
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts
IBIAS 0.0020 µA 2.00E-4 µA 2.00E-4 µA 2.00E-4 µA
Unlock Full Specs
to access all available technical data