Texas Instruments INA327 Precision, Low Drift, CMOS Instrumentation Amplifier with Shutdown INA327EA/250G4

Description
Precision, Low Drift, CMOS Instrumentation Amplifier with Shutdown 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
Precision, Low Drift, CMOS Instrumentation Amplifier with Shutdown 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA327 Precision, Low Drift, CMOS Instrumentation Amplifier with Shutdown - INA327EA/250G4 - Texas Instruments
Dallas, TX, United States
INA327 Precision, Low Drift, CMOS Instrumentation Amplifier with Shutdown
INA327EA/250G4
INA327 Precision, Low Drift, CMOS Instrumentation Amplifier with Shutdown INA327EA/250G4
Precision, Low Drift, CMOS Instrumentation Amplifier with Shutdown 10-VSSOP -40 to 85

Precision, Low Drift, CMOS Instrumentation Amplifier with Shutdown 10-VSSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA327EA/250G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA327EA/250G4-ND
Instrumentation, Op Amps, Buffer Amps INA327EA/250G4-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
1kHz Operational Amplifier IC
687-INA327EA/250G4
1kHz Operational Amplifier IC 687-INA327EA/250G4
1kHz Instrumentation Amplifier, 100dB CMRR, 10GR Rin, VSSOP Product overview: INA327EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA327EA/250G4 can be used for catalog matching and distributor lookup.

1kHz Instrumentation Amplifier, 100dB CMRR, 10GR Rin, VSSOP Product overview: INA327EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA327EA/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA327EA/250G4 - 776799-INA327EA/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA327EA/250G4
776799-INA327EA/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA327EA/250G4 776799-INA327EA/250G4
Manufacturer: Texas Instruments Win Source Part Number: 776799-INA327EA/250G 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 1kHz Amplifier Type: Instrumentation Current - Input Bias: 200pA Voltage - Input Offset: 20μV Family Name: INA327 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA Manufacturer Package: 10-VSSOP Output Current per Channel: 25mA Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V Alternative Parts (Cross-Reference): LTC6800HDD#PBF; AD8236ARMZ-R7; AD8237ARMZ-RL; AD8236ARMZ; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 776799-INA327EA/250G4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 1kHz
Amplifier Type: Instrumentation
Current - Input Bias: 200pA
Voltage - Input Offset: 20μV
Family Name: INA327
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.4mA
Manufacturer Package: 10-VSSOP
Output Current per Channel: 25mA
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Alternative Parts (Cross-Reference): LTC6800HDD#PBF; AD8236ARMZ-R7; AD8237ARMZ-RL; AD8236ARMZ;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA327EA/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA327EA/250G4
Instrumentation, OP Amps, Buffer Amps INA327EA/250G4
Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSSOP

Buy Now
TEXAS INSTRUMENTSINA327EA/250G4INSTRUMENT AMPLIFIER, 1KHZ, 114DB, MSOP-10 - 815-INA327EA/250G4 - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTSINA327EA/250G4INSTRUMENT AMPLIFIER, 1KHZ, 114DB, MSOP-10
815-INA327EA/250G4
TEXAS INSTRUMENTSINA327EA/250G4INSTRUMENT AMPLIFIER, 1KHZ, 114DB, MSOP-10 815-INA327EA/250G4
TEXAS INSTRUMENTSINA327EA/ 250G4INSTRUMENT AMPLIFIER, 1KHZ, 114DB, MSOP-10

TEXAS INSTRUMENTSINA327EA/250G4INSTRUMENT AMPLIFIER, 1KHZ, 114DB, MSOP-10

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA327EA/250G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA327EA/250G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA327EA/250G4
IC INST AMP 1 CIRCUIT 10VSSOP

IC INST AMP 1 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA327EA/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA327EA/250G4
Integrated Circuits (ICs) - Linear - Amplifiers INA327EA/250G4
IC INST AMP 1 CIRCUIT 10VSSOP

IC INST AMP 1 CIRCUIT 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA327EA/250G4 INA327EA/250G4-ND 687-INA327EA/250G4 776799-INA327EA/250G4 INA327EA/250G4 815-INA327EA/250G4 INA327EA/250G4 INA327EA/250G4
Product Name INA327 Precision, Low Drift, CMOS Instrumentation Amplifier with Shutdown Instrumentation, Op Amps, Buffer Amps 1kHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA327EA/250G4 Instrumentation, OP Amps, Buffer Amps TEXAS INSTRUMENTSINA327EA/250G4INSTRUMENT AMPLIFIER, 1KHZ, 114DB, MSOP-10 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 0.1000 to 10000 V/V 100 V/V
CMRR 100 dB
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 5 volts 2.7 volts
IBIAS 0.0020 µA 2.00E-4 µA 2.00E-4 µA 0.0020 µA
Unlock Full Specs
to access all available technical data

Similar Products