Manufacturer: Texas Instruments
Win Source Part Number: 1319474-INA293B2IDBV
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 250
Mounting: Surface Mount
-3db Bandwidth: 1.3 MHz
Amplifier Type: Current Sense
Slew Rate: 2.5V/µs
Current - Input Bias: 20 µA
Voltage - Input Offset: 15 µV
Current - Supply: 1.5mA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-INA293B2IDBVTDKR
Base Product Number: INA293
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 20 V
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
-4-V to 110-V, 1.3-MHz, ultra-precise current-sense amplifier 5-SOT-23 -40 to 125 Product overview: INA293B2IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA293B2IDBVT can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifier 1 Circuit SOT-23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319474-INA293B2IDBVT | 296-INA293B2IDBVTDKR-ND | 687-INA293B2IDBVT | INA293B2IDBVT | INA293B2IDBVT | INA293B2IDBVT | INA293B2IDBVT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | SOT-23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | |||
| VOS | 0.0150 millivolts | 0.0150 millivolts | 0.0150 millivolts | ||||
| IBIAS | 20 µA | 20 µA | 20 µA | ||||
| Slew Rate | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.50E-6 V/µs |